EN
  • EN
  • DE

MAX17020ETJ

Part No MAX17020ETJ
Manufacturer Maxim Integrated
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829650-MAX17020ETJ
Ultra Librarian 3D Model Ultra Librarian MAX17020ETJ CAD Model

Description

The MAX17020ETJ from Maxim Integrated is a highly integrated, dual Quick-PWM step-down controller designed for computing applications. This sophisticated piece of technology is housed in a compact 32-pin TQFN package, making it suitable for space-constrained applications where efficiency and reliability are paramount.

Key Features

  • High Efficiency: The MAX17020ETJ employs a Quick-PWM control scheme that provides fast transient response, which is essential for maintaining stable voltages during sudden load changes, thereby ensuring high efficiency across a wide range of operating conditions.
  • Dual-Phase Operation: This device supports dual-phase operation, which not only allows for better thermal management but also reduces the required input and output capacitance, leading to a more compact and cost-effective design.
  • Adjustable Output Voltage: The output voltage is adjustable, providing design flexibility to meet the requirements of various computing applications, including CPUs, GPUs, and memory.
  • Integrated MOSFET Drivers: With integrated high-side and low-side MOSFET drivers, the MAX17020ETJ minimizes external component count, which simplifies the design and reduces overall system cost.

Applications

The MAX17020ETJ is ideally suited for a range of computing applications such as:

  • Notebook Computers
  • Netbooks
  • Graphics Cards
  • Desktop Computers
  • Servers

Technical Specifications

Some of the technical specifications of the MAX17020ETJ include:

  • Input Voltage Range: 5V to 24V
  • Dual Output: Adjustable from 0.5V to 5.5V
  • Integrated Power-Good (PGOOD) Output Indicator
  • Overvoltage and Undervoltage Protection
  • Thermal Shutdown Protection

With its robust feature set, the MAX17020ETJ is a versatile solution that provides efficient power management for demanding electronic systems. Its precision control and integrated protection features ensure reliable operation for a wide array of computing applications.

You May Also Be Interested in

TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542
Panduit Corp
LABEL 8"X1.5" BLACK/YELLOW
Need more? Email Us
FLIR Lepton
8MM CAM W 1M SEMI-RIGID PROBE -
Need more? Email Us
Omron
WALDEMANN LIGHTING
Need more? Email Us
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3923 $50.8845
32+ $3.1776 $101.6832
49+ $3.0703 $150.4447
71+ $2.8556 $202.7476
91+ $2.7482 $250.0862
114+ $2.6409 $301.0626
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,718 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess