EN
  • EN
  • DE

DS3251

Part No DS3251
Manufacturer Maxim Integrated
Catalog Interface - Specialized
Description IC TELECOM INTERFACE 144CSBGA  /  Telecom IC Line Interface Unit (LIU) 144-TECSBGA (13x13)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Telecom
Mfr Analog Devices Inc./Maxim Integrated
Package Tray
Product Status Obsolete
Function Line Interface Unit (LIU)
Interface LIU
Number of Circuits 1
Voltage - Supply 3.135V ~ 3.465V
Current - Supply 80mA
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 144-BGA, CSPBGA
Supplier Device Package 144-TECSBGA (13x13)
Base Product Number DS3251
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Names MAXMAXDS3251,2156-DS3251-MA
Standard Package 1
Win Source Part Number 1227223-DS3251
Ultra Librarian 3D Model Ultra Librarian DS3251 CAD Model

Description

Maxim Integrated's DS3251: High-Performance Network Synchronization IC

The DS3251 from Maxim Integrated is a highly integrated, robust network synchronization IC designed to meet the stringent timing requirements of telecom and datacom applications. This powerful chip offers a complete solution for T1/E1/J1 transceiver systems, providing both transmit and receive functionality in a single package. Its versatility makes it an ideal choice for a wide range of products, including routers, switches, base stations, and other network infrastructure equipment.

Key Features and Benefits

  • Precision Timing: The DS3251 ensures high-precision synchronization by incorporating a digital phase-locked loop (DPLL) that is compliant with relevant network standards. This feature is crucial for maintaining data integrity and reliable communication across networks.
  • Integrated Functionality: With its on-chip transceivers for T1, E1, and J1 interfaces, the DS3251 reduces the need for external components, thus simplifying design and saving board space. This integration enhances system reliability and streamlines the manufacturing process.
  • Flexible Configuration: The device supports a variety of line build-out and receiver equalization settings, allowing for customization to specific network requirements and ensuring optimal performance across different transmission distances and conditions.
  • Low Power Consumption: Designed with power efficiency in mind, the DS3251 operates with minimal power consumption, making it suitable for power-sensitive applications and contributing to lower overall system costs.
  • Robust Protection: The chip includes built-in protection features such as loss of signal (LOS) detection and out-of-frame (OOF) detection, which safeguard the system against potential faults and ensure continuous operation.

Applications

The DS3251's high level of integration and performance makes it an excellent choice for:

  • Telecom infrastructure (e.g., SDH/SONET, PDH)
  • Datacom infrastructure (e.g., Ethernet, MPLS)
  • Wireless base stations and network equipment
  • Test equipment and network diagnostics

With its combination of precision, integration, and efficiency, the DS3251 from Maxim Integrated stands out as a top-tier solution for network synchronization tasks, ensuring that communication systems operate seamlessly and reliably in today's fast-paced digital world.

You May Also Be Interested in

National Semiconductor (TI)
CONSUMER CIRCUIT, PQCC32
Need more? Email Us
NXP / Nexperia
IC INTERFACE SPECIALIZED 16TSSOP
Lowest to $0.4717
MacroSilicon Technology Co., Ltd.
3.135V~3.465V LQFP-48(7x7) Video Processing RoHS
Lowest to $2.4925
Suzhou Everest Semiconductor Co. Ltd.
QFN-20-EP(3x3) Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.3232
Chipone Technology (Beijing) Co., Ltd.
1Gbps QFN-48-EP(6x6) Specialized RoHS
Lowest to $1.1730
Maxim Integrated
IC MONITOR TXRX OPTICAL 25-BGA
Need more? Email Us
NXP / Nexperia
INTERFACE CIRCUIT, 1-TRNSVR
Need more? Email Us
Broadcom Limited
PCI Interface IC 64-bit 66MHz BRIDGE
Lowest to $650.0000
Broadcom Limited
PEX89072B0-2-DB
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess