Products specifications Report Issue?

Reference Date Code 2012+
Reference case CCD
Manufacturer Sony
Win Source Part Number 710441-IMX179
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IMX179 CAD Model

Description

The Sony IMX179 is a CMOS active pixel type image sensor with a diagonal size of 6.112 mm (Type 1/3.2). This sensor features a global shutter function. It's known for its high sensitivity and excellent image quality, making it suitable for various imaging applications.

Applications:

  • Surveillance Cameras
  • Action Cameras
  • Industrial Imaging
  • Drones
  • Machine Vision

Features:

  • High Resolution: Offers high-resolution imaging for detailed captures.
  • CMOS Active Pixel: Utilizes CMOS technology for low power consumption and high performance.
  • Global Shutter Function: Captures the entire image at once, preventing distortion caused by motion.
  • High Sensitivity: Excellent performance in low-light conditions.
  • Compact Size: Small form factor allows for integration into various devices.

Benefits:

  • Clear and Sharp Images: Delivers high-quality images with excellent detail.
  • Low Power Consumption: Suitable for battery-powered devices.
  • Reduced Motion Distortion: Global shutter ensures accurate capture of moving objects.
  • Versatile Use: Adaptable for a wide range of imaging applications.
  • Improved Low-Light Performance: Captures clear images even in challenging lighting conditions.

The IMX179 is designed for applications that require high-quality imaging with minimal distortion. It's manufactured using Sony's advanced sensor technology, ensuring reliability and performance. The global shutter function is particularly beneficial in applications where capturing fast-moving objects is essential. The sensor's compact size and low power consumption make it a popular choice for various embedded imaging systems.

Technical Specifications:

  • Type: CMOS Active Pixel
  • Diagonal Size: 6.112 mm (Type 1/3.2)
  • Effective Number of Pixels: Dependent on configuration (e.g., 8MP)
  • Shutter Type: Global Shutter
  • Power Supply: Varies depending on configuration
  • Interface: Typically parallel or MIPI

You May Also Be Interested in

Seeed Technology Co., Ltd
GROVE -RECORDER V2.0 / ISD1820PY, NS8002 Voice Record/Playback Audio Grove Platform Evaluation Expansion Board
Need more? Email Us
ECAD model for 107020007
STMicroelectronics
NUCLEO BOARD BLUENRG-MS BLE / SPBTLE-RF Bluetooth Expansion Board
Lowest to $26.5129
ECAD model for X-NUCLEO-IDB05A1
Seeed Technology Co., Ltd
CAMERA SHIELD VC0706 OV7725 / OV7725, VC0706 Camera Sensor Arduino Platform Evaluation Expansion Board
Need more? Email Us
ECAD model for 103990057
Adafruit Industries LLC
ADAFRUIT LSM6DS3TR-C 6-DOF ACCEL
Need more? Email Us
ECAD model for 4503
Texas Instruments
SENSORS BOOSTERPACK PLUG-IN MODU / BME280/BMM150/BMI160/TMP007 Accelerometer/Ambient Light/Infrared Temperature/Gyroscope/Pressure/Temperature and Humidity Sensor Extension Board
Need more? Email Us
ECAD model for BOOSTXL-SENSORS
Seeed Technology Co., Ltd
GROVE LED STRING LIGHT / AIC1896 LED Driver Grove Board
Need more? Email Us
ECAD model for 104020005
SparkFun Electronics
9DOF IMU BREAKOUT - ICM-20948 (Q
Need more? Email Us
ECAD model for SEN-15335
OSEPP Electronics LTD
ULTRASONIC SENSOR MODULE
Need more? Email Us
ECAD model for HC-SR04
Infineon Technologies
KIT DC MOTOR BTN8982 / BTN8982 Motion Motor Control Evaluation Board Automotive
Need more? Email Us
ECAD model for DCMOTORCONTRBTN8982TOBO1

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9849
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9849
ECAD model for FT230XS-U
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $28.0279 $84.0837
6+ $22.9974 $137.9844
9+ $22.2786 $200.5074
12+ $21.5601 $258.7212
16+ $20.8414 $333.4624
21+ $18.6853 $392.3913
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 7 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention