Products specifications Report Issue?

Manufacturer Intel
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 182547-RC28F256L30B
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RC28F256L30B CAD Model

Description

The RC28F256L30B is a 256-Megabit (Mb) NOR Flash memory device manufactured by Intel. It's likely organized as 32M x 8 or 16M x 16, offering flexibility for various system architectures. These NOR flash memories are commonly used for storing boot code, application code, and data in a wide range of embedded systems. The specific 'L30B' designation likely refers to speed grade and voltage characteristics.

Applications

  • Embedded systems
  • Networking equipment (routers, switches)
  • Industrial control systems
  • Automotive electronics
  • Consumer electronics (e.g., set-top boxes)

Features

  • Density: 256Mb (likely organized as 32M x 8 or 16M x 16)
  • Interface: Parallel NOR Flash interface
  • Supply Voltage: Typically 3V or 1.8V (check datasheet for specific voltage)
  • Sector Erase Architecture: Facilitates efficient code updates and data storage management.
  • Fast Page Mode: Enables high-speed data reads.
  • Erase Suspend/Resume: Allows interruption of erase operations for improved system responsiveness.
  • Security Features: Block locking capabilities to protect critical code.
  • Common Flash Interface (CFI): Standard interface for device identification and feature discovery.

Benefits

  • High Density: Provides significant storage capacity for complex applications.
  • Fast Read Access: Enables quick boot times and efficient execution of code.
  • Sector Erase: Allows for efficient and selective erasure of memory blocks, minimizing write times.
  • Security Features: Protects against unauthorized access and modification of critical code.
  • Wide Operating Temperature Range: Suitable for use in industrial and automotive environments.
  • Long-Term Support: Intel provides long-term support for its Flash memory products.
  • Reliability: NOR Flash technology is known for its high reliability and data retention.

Additional Details

The RC28F256L30B is a parallel NOR Flash memory, meaning that data is accessed via a parallel bus. The 'L30B' likely indicates a specific speed grade (e.g., 30ns access time) and voltage level. This device supports sector erase, which allows for selective erasure of individual sectors within the flash memory. Erase suspend/resume allows the system to pause and resume an erase operation, improving responsiveness. The Common Flash Interface (CFI) provides a standard way for the host system to identify the device and determine its features. Block locking prevents unauthorized writing to specific memory regions, protecting critical code from corruption.

For detailed specifications, including voltage levels, timing characteristics, and packaging options, refer to the official Intel datasheet for the RC28F256L30B.

You May Also Be Interested in

Cypress Semiconductor Corp
IC SRAM 36MBIT PAR 165FBGA
Need more? Email Us
ECAD model for CY7C12681KV18-450BZXC
Rohm Semiconductor
IC EEPROM 32KBIT I2C 1MHZ 8MSOP
Lowest to $0.5157
ECAD model for BR24G32FVM-3AGTTR
ON Semiconductor
NV25020 - EEPROM SERIAL 2-KB SPI
Need more? Email Us
ECAD model for NV25020MUW3VTBG
Cypress Semiconductor Corp
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
ECAD model for CY7C1426JV18-300BZXC
Cypress Semiconductor Corp
IC SRAM 72MBIT PAR 165FBGA
Need more? Email Us
ECAD model for CY7C1564XV18-450BZXC
Lexar
64GB EMMC TLC 5.1 -40C+85C INDW
Need more? Email Us
ECAD model for FEMDRW064G-88A19
Kingston
IC FLSH 512GBIT EMMC 5.1 153FBGA
Need more? Email Us
ECAD model for EMMC64G-IY29-5B101
Rohm Semiconductor
IC EEPROM 2KBIT SPI VSON008X2030
Need more? Email Us
ECAD model for BR93G56NUX-3BTTR
Renesas Electronics America
IC SRAM 256KBIT PAR 28TSOP I
Need more? Email Us
ECAD model for R1LP5256ESA-5SI#B1

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention