EN
  • EN
  • DE

MAXQ618J-UEI+

Part No MAXQ618J-UEI+
Manufacturer Maxim Integrated
Catalog Embedded - Microcontrollers
Description IC INTEGRATED CIRCUIT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete (End Of Life)
Core Processor MAXQ20S
Core Size 16-Bit
Speed 12MHz
Connectivity SPI, UART/USART
Peripherals Brown-out Detect/Reset, Infrared, Power-Fail, POR, WDT
Number of I/O 32
Program Memory Size 80KB (80K x 8)
Program Memory Type FLASH
RAM Size 2K x 8
Voltage - Supply (Vcc/Vdd) 1.7V ~ 3.6V
Oscillator Type Internal
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 44-WFQFN Exposed Pad
Supplier Device Package 44-TQFN-EP (7x7)
Part Number Series MAXQ618
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 804455-MAXQ618J-UEI+
Ultra Librarian 3D Model Ultra Librarian MAXQ618J-UEI+ CAD Model

Description

Product Overview: MAXQ618J-UEI+ from Maxim Integrated

The MAXQ618J-UEI+ is a high-performance, low-power, 16-bit RISC microcontroller from Maxim Integrated, designed to cater to a wide range of embedded control applications. This microcontroller is a part of the MAXQ family, which is known for its efficient operation and robust instruction set tailored for optimal processing performance.

At the heart of the MAXQ618J-UEI+ is a powerful 16-bit RISC processor that delivers exceptional processing power while maintaining energy efficiency. The device operates at a voltage range of 1.7V to 3.6V, making it suitable for battery-powered and portable applications where power consumption is a critical factor.

The microcontroller comes equipped with 64KB of flash memory, providing ample space for complex application code and data storage. Additionally, it features 2KB of data SRAM, ensuring smooth and fast data handling capabilities. The MAXQ618J-UEI+ also supports In-System Programming (ISP) and In-Application Programming (IAP), which allows for easy firmware updates and application modifications without the need for external programming devices.

One of the standout features of the MAXQ618J-UEI+ is its integrated peripherals. It includes a versatile set of interfaces such as SPI, I2C, and UART, which enable seamless communication with other devices and peripherals. Furthermore, it boasts a range of built-in analog features, including an analog-to-digital converter (ADC) and a digital-to-analog converter (DAC), which are essential for applications requiring analog signal processing.

The MAXQ618J-UEI+ is designed with security in mind, featuring a secure bootloader for protected firmware execution. It also supports multiple power-saving modes, which allow designers to optimize the power profile of their applications according to specific use cases.

With its robust set of features, the MAXQ618J-UEI+ is an ideal choice for designers looking to develop sophisticated and power-conscious applications in fields such as industrial control, sensor management, consumer electronics, and IoT devices. Maxim Integrated's commitment to quality ensures that the MAXQ618J-UEI+ microcontroller is a reliable and efficient solution for your embedded control needs.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess