Product Overview: SN74LVTH374NSRG4
The SN74LVTH374NSRG4 is a high-performance, octal-edge-triggered D-type flip-flop integrated circuit designed and manufactured by Texas Instruments. This advanced IC is part of the LVTH family and is crafted to deliver top-notch performance in a wide array of digital applications. It is particularly well-suited for systems that require high-speed, low-voltage operation and improved output drive capability.
The device operates with a 3.3V power supply, which is optimal for interfacing with 3.3V logic levels, and it is fully compatible with 5V TTL logic, ensuring easy integration into mixed-voltage systems. With an impressive propagation delay time, the SN74LVTH374NSRG4 ensures swift data transfer, making it an excellent choice for high-speed data storage and transfer applications.
Key Features
- Logic Type: Octal D-Type Flip-Flop with 3-State Outputs
- Voltage Supply: Operates at 3.3V with 5V tolerant inputs
- Output Type: 3-State, allowing for bus-oriented applications
- Edge Triggered: Data is captured on the rising edge of the clock signal, ensuring precise timing control
- Speed: Fast propagation delays and output transition times
- Drive Capability: High-drive outputs (-32mA IOH, 64mA IOL)
- Package: Available in a 20-SOP (0.209", 5.30mm Width) package
Applications
The SN74LVTH374NSRG4 is versatile and can be used in a broad spectrum of applications. It is particularly useful in memory address latches, data storage, registers, and as a buffer for high-speed data lines. Its robust design and compatibility with existing systems make it a go-to component for upgrading current designs or implementing in new projects.
Quality and Reliability
Texas Instruments is known for its commitment to quality, and the SN74LVTH374NSRG4 is no exception. It is designed to meet the stringent requirements of the industrial and commercial markets, ensuring reliability and performance. This product is RoHS compliant, reflecting Texas Instruments' dedication to environmental responsibility.