EN
  • EN
  • DE

MAXQ610A-2524+T

Part No MAXQ610A-2524+T
Manufacturer Maxim Integrated
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 32TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Maxim Integrated
Series MAXQ®
Package Tape & Reel
Product Status Obsolete
Programmable Not Verified
Core Processor MAXQ
Core Size 16-Bit
Speed 12MHz
Connectivity SPI, UART/USART
Peripherals Brown-out Detect/Reset, Infrared, Power-Fail, POR, WDT
Number of I/O 24
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
RAM Size 2K x 8
Voltage - Supply (Vcc/Vdd) 1.7V ~ 3.6V
Oscillator Type Internal
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 32-WFQFN Exposed Pad
Supplier Device Package 32-TQFN (5x5)
Base Product Number MAXQ610
Standard Package 2,500 pcs
ECCN OBSOLETE
Win Source Part Number 216253-MAXQ610A-2524+T
Ultra Librarian 3D Model Ultra Librarian MAXQ610A-2524+T CAD Model

Description

The MAXQ610A-2524+T is a robust, low-power microcontroller from Maxim Integrated, designed to provide an optimal solution for power-sensitive and space-constrained applications. This device is part of the MAXQ610 series, which are 16-bit RISC microcontrollers well-known for their exceptional efficiency and reliability.

Key Features

  • High-Performance 16-Bit RISC Core: The MAXQ610A-2524+T is built around a powerful 16-bit RISC processing core, providing a perfect balance between processing power and energy efficiency.
  • Low Power Consumption: This microcontroller is designed for applications that demand minimal power usage, offering various power-saving modes to extend battery life and reduce energy costs.
  • Integrated Peripherals: It comes with a range of built-in peripherals, including UART, SPI, and I²C interfaces, allowing for easy communication with other devices and seamless integration into various systems.
  • Robust Security Features: With built-in security functions, the MAXQ610A-2524+T ensures the protection of data and secure communications, essential in today's interconnected world.
  • Wide Operating Temperature Range: The device operates reliably across a broad temperature range, making it suitable for industrial and automotive applications that experience extreme environmental conditions.

Applications

The MAXQ610A-2524+T microcontroller is versatile and can be used in a wide array of applications, including:

  • Portable Medical Devices
  • Industrial Control Systems
  • Battery Management Systems
  • Smart Sensors and IoT Devices
  • Consumer Electronics

Technical Specifications

With a supply voltage ranging from 1.7V to 3.6V, the MAXQ610A-2524+T operates efficiently on low voltages. It is available in a TQFN (Thin Quad Flat No-Lead) package, which is ideal for compact designs where space is at a premium. The microcontroller is also available in tape and reel packaging, denoted by the '+T' suffix, facilitating automated assembly processes for high-volume production.

Maxim Integrated's commitment to quality ensures that the MAXQ610A-2524+T microcontroller meets the stringent requirements of modern electronic systems, making it a reliable choice for designers and engineers looking to optimize their products for performance and power consumption.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6784 $58.9248
53+ $2.1980 $116.4940
82+ $2.1287 $174.5534
113+ $2.0605 $232.8365
145+ $1.9924 $288.8980
195+ $1.7856 $348.1920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,200 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess