EN
  • EN
  • DE

MAXQ02010-RFX+

Part No MAXQ02010-RFX+
Manufacturer Maxim Integrated
Catalog Specialized ICs
Description MAXQ02010-RFX+
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Analog Devices Inc./Maxim Integrated
Series *
Package Bulk
Standard Package 1
RoHS Status Not applicable
MSL Level 3 (168 Hours)
Win Source Part Number 1348668-MAXQ02010-RFX+
Ultra Librarian 3D Model Ultra Librarian MAXQ02010-RFX+ CAD Model

Description

The MAXQ02010-RFX+ is a state-of-the-art microcontroller unit (MCU) from Maxim Integrated, designed to provide a high level of integration and performance for a wide range of applications. This product is a perfect solution for designers looking for a low-power, yet powerful MCU with advanced features and robust security options.

Key Features

  • High-Performance Microcontroller: The MAXQ02010-RFX+ is built on a high-speed, low-power, 16-bit RISC microcontroller core, offering exceptional computational speed and efficiency.
  • Advanced Security: This MCU includes a range of security features such as secure bootloader, hardware AES and SHA-256 accelerators, and a true random number generator (TRNG), making it ideal for applications where data protection and integrity are crucial.
  • Integrated Peripherals: The device comes with a variety of integrated peripherals, including SPI, I²C, UART interfaces, and multiple general-purpose I/O (GPIO) ports, providing ample connectivity options.
  • Low Power Consumption: Designed for energy-sensitive applications, the MAXQ02010-RFX+ offers several power-saving modes, which help to minimize power consumption during idle periods without sacrificing performance.
  • Flexible Memory Options: The MCU features a flexible memory architecture with ample program and data memory, supporting complex algorithms and functions required by modern embedded systems.
  • Wide Operating Temperature Range: It operates over an extended temperature range, making it suitable for industrial and automotive environments.

Applications

The MAXQ02010-RFX+ is versatile and can be used in a variety of applications, including:

  • Industrial Control Systems
  • Automotive Control Units
  • Secure Communication Systems
  • Consumer Electronics
  • Medical Devices
  • Internet of Things (IoT) Devices

Quality and Reliability

Maxim Integrated is known for its commitment to quality and reliability. The MAXQ02010-RFX+ is no exception and is manufactured to the highest standards, ensuring reliable operation even in the most demanding conditions. With Maxim's reputation for excellence, you can trust this MCU to be the heartbeat of your application for years to come.

You May Also Be Interested in

Zilog
Need more? Email Us
Maxim Integrated
IC SILICON SER NUMBER SOT223-3 / Silicon Serial Number
Lowest to $1.2779
Analog Devices Inc.
IC PPMU 80TQFP
Lowest to $160.4777
Microchip Technology
IC CRYPTO 4.5KB I2C
Lowest to $0.5349
Cypress Semiconductor Corp
FRAM 256Kbit Serial-I2C Interface 3.3V 14-Pin SOIC Tube / IC MEMORY 14SOIC
Lowest to $24.6603
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $1.4855
Microchip Technology
IC CODE HOPPING ENCODER 8SOIC
Lowest to $1.2610
Microchip Technology
Hopping Encoder 5V/9V/12V 8-Pin SOIC N Tube / IC CODE HOPP ENCODER 7FUNC 8SOIC
Lowest to $0.9818
IDT, Integrated Device Technology Inc
IC RAPIDIO SWITCH SER 399FCBGA / Serial RapdIO Interface Serial Interface 675-Pin FCBGA Tray
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess