EN
  • EN
  • DE
  • IT

MAX9982ETP+T

Part No MAX9982ETP+T
Manufacturer Maxim Integrated
Catalog RF Mixers
Description Up/Down Conv Mixer 5V 915MHz 20-Pin TQFN EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Frequency 915 MHz
Gain 2.6 dB
Lead Free Yes
Length 5 mm
Max Power Dissipation 1.66 W
Noise Figure 11.3 dB
Nominal Supply Current 168 mA
Number of Channels 1
Number of Pins 20
Operating Supply Current 193 mA
Operating Supply Voltage 5 V
Radiation Hardening No
RoHS Compliant
Width 5 mm
Win Source Part Number 1075888-MAX9982ETP+T
Categories RF Mixers
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX9982ETP+T CAD Model

Description

Maxim Integrated MAX9982ETP+T - High-Performance Mixer

The MAX9982ETP+T from Maxim Integrated is a state-of-the-art, high-linearity, passive, downconverting mixer designed to provide optimal performance for a variety of RF and IF applications. This advanced component is part of Maxim's extensive range of RF integrated circuits, well-known for their reliability, precision, and innovation.

Operating within the 1700MHz to 2200MHz frequency range, the MAX9982ETP+T mixer is ideal for use in wireless infrastructure equipment, including GSM, WCDMA, LTE base stations, and other high-performance communications systems. It is engineered to handle a wide dynamic range with excellent linearity, making it a perfect choice for demanding environments where signal integrity is paramount.

The mixer's high linearity is achieved through the use of an innovative, double-balanced passive mixer core, which also contributes to its low noise figure and superior isolation characteristics. These features ensure minimal interference and crosstalk between the RF, LO, and IF ports, thus providing a clean and undistorted signal conversion process.

Designed with integration in mind, the MAX9982ETP+T comes in a compact, 20-pin thin QFN package with exposed paddle (EP), which allows for efficient thermal management and space-saving on the PCB. The device operates over a broad temperature range, making it suitable for deployment in various environmental conditions. Its robust design also means it can handle tough industrial applications without compromising performance.

Furthermore, the MAX9982ETP+T boasts a low conversion loss, which translates to improved overall system sensitivity and range. Its flexible IF range supports a variety of frequency plans, providing designers with greater versatility when creating their RF systems.

In summary, the Maxim Integrated MAX9982ETP+T mixer is an exceptional component that combines high linearity, low noise, and excellent isolation to meet the stringent requirements of modern RF applications. Its compact size, thermal efficiency, and operational flexibility make it the go-to choice for engineers looking to enhance their communication systems' performance.

You May Also Be Interested in

Analog Devices Inc.
IC MMIC MIXER BICMOS 24-QFN
Lowest to $24.7389
Analog Devices Inc.
5-12 GHZ DBL-BAL MIXER / RF Mixer IC VSAT Up/Down Converter 5GHz ~ 12GHz 8-MSOP-EP
Lowest to $35.8551
Analog Devices Inc.
IC MIXER SUB-HARMONIC DIE
Need more? Email Us
Analog Devices Inc.
5-12 GHZ DBL-BAL MIXER / RF Mixer IC VSAT Up/Down Converter 5GHz ~ 12GHz 8-MSOP-EP
Lowest to $38.1436
Analog Devices Inc.
DOUBLE-BALANCED MIXER, 9 - 15 GHz | IC MIXER 9-15GHZ 8MSOPG
Lowest to $78.1955
Renesas Electronics America
IC RF-IF DOWNCONV MIXER 36VFQFPN
Need more? Email Us
Mini-Circuits
RF Mixer, 3800 to 12000 MHz, SMT
Lowest to $29.8725
Analog Devices Inc.
Satellite Communications | IC MMIC IQ MIXER GAAS 16SMD
Need more? Email Us
Analog Devices Inc.
400M-1700MHz Dual Down Converter Mixer with Integrated IF Amp & RF Baluns 32-WQFN -40 to 85
Lowest to $30.3144

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess