Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete (End Of Life)
Type General Purpose
Number of Elements 4
Output Type CMOS, Open-Drain, Rail-to-Rail, TTL
Voltage - Supply, Single/Dual (±) 2.5V ~ 5.5V, ±1.25V ~ 2.75V
Voltage - Input Offset (Maximum) 5mV at 5.5V
Current - Input Bias (Maximum) 1pA at 5.5V
Current - Quiescent (Maximum) 96μA
CMRR, PSRR (Typ) 80dB CMRR, 80dB PSRR
Propagation Delay (Maximum) 210ns
Hysteresis ±2.5mV
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 14-SOIC
Mounting Style SMD
Supplier Device Package 14-SOIC
Part Number Series MAX996
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813633-MAX996ESD
Ultra Librarian 3D Model Ultra Librarian MAX996ESD CAD Model

Description

The MAX996ESD from Maxim Integrated is a high-performance, precision operational amplifier designed for a wide array of applications. This op-amp features an impressive combination of low noise, high speed, and low input bias currents. It is an ideal choice for systems that require accurate and fast signal processing, such as medical instrumentation, automatic test equipment, and sensor interfaces.

Key Features

  • Low Offset Voltage: The MAX996ESD offers a low input offset voltage, which enhances the accuracy of signal amplification, making it suitable for precision applications.
  • High Speed: With its high slew rate and bandwidth, this op-amp is capable of handling fast signal transitions, contributing to improved overall system responsiveness.
  • Low Noise Performance: The device boasts a low voltage noise density, which minimizes the impact of noise on signal integrity, crucial for high-fidelity applications.
  • Low Input Bias Current: The low input bias current reduces errors in applications with high source impedances, thus maintaining signal fidelity.
  • Single-Supply Operation: The MAX996ESD can operate from a single supply voltage, simplifying power supply design and making it compatible with a variety of systems.
  • Wide Supply Voltage Range: It supports a broad range of supply voltages, increasing its versatility across different circuit configurations.

Applications

The versatility of the MAX996ESD allows it to be integrated into a diverse set of applications. It is particularly well-suited for:

  • Medical instrumentation where precision and noise performance are critical
  • Automatic test equipment that demands fast and accurate signal processing
  • Sensor interfaces that benefit from the op-amp's low input bias current and high speed
  • Data acquisition systems that require high accuracy and low noise
  • Industrial control systems where robust performance is necessary

The Maxim Integrated MAX996ESD operational amplifier is available in a small, space-saving package, making it a practical choice for compact electronic designs. With its exceptional performance characteristics, the MAX996ESD is a reliable and efficient solution for enhancing the precision and speed of electronic systems.

You May Also Be Interested in

Analog Devices Inc.
Quad 7 ns Single Supply Comparator
Lowest to $15.4298
ECAD model for AD8564AN
ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC
Lowest to $0.1245
ECAD model for LM393EDR2G
Maxim Integrated
IC COMPARATOR 4 GEN PUR 20DIP
Need more? Email Us
ECAD model for MAX900ACPP
Analog Devices Inc.
IC COMPARATOR PECL 3.3-5 16LFCSP / Comparator
Lowest to $19.5358
ECAD model for ADCMP573BCP-RL7
Maxim Integrated
IC COMPARATOR SNGL SOT23-5
Lowest to $1.7815
ECAD model for MAX9075EUK+T
Maxim Integrated
INTEGRATED CIRCUIT / Comparator
Lowest to $3.3892
ECAD model for MAX996ESD+TG077
Maxim Integrated
IC COMP SNGL ECL 8SOIC
Need more? Email Us
ECAD model for MAX9691ESA+T
Analog Devices Inc.
Rail-to-Rail, Very Fast, 2.5 V to 5.5 V, Single-Supply TTL/CMOS Comparators | IC COMP TTL/CMOS 1CHAN SC70-6
Lowest to $7.9773
ECAD model for ADCMP601BKSZ-R2
Analog Devices Inc.
IC COMPARATOR 16DIP
Lowest to $21.4777
ECAD model for CMP402GP

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention