EN
  • EN
  • DE

MAX6029ESA41+

Part No MAX6029ESA41+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 4.096V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Reference Type Series
Output Type Fixed
Output Voltage 4.096V
Output Current 4mA
Tolerance ±0.2%
Temperature Coefficient 30ppm/°C
Noise - 0.1Hz to 10Hz 72μVp-p
Noise - 10Hz to 10kHz 210μVrms
Voltage - Input 4.3 V ~ 12.6 V
Operating Supply Current 8.75μA
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 704900-MAX6029ESA41+
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX6029
Introduction Date July 01, 2003
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX6029ESA41+ CAD Model

Description

Maxim Integrated MAX6029ESA41+ Precision Voltage Reference

The Maxim Integrated MAX6029ESA41+ is a high-precision voltage reference designed to deliver a stable and accurate reference voltage for high-performance analog circuits. This device is particularly well-suited for applications that demand low noise, low temperature coefficients, and long-term stability, making it an ideal choice for data converters, portable instrumentation, and industrial control systems.

With its fixed output voltage of 4.096V, the MAX6029ESA41+ provides a precise reference that is often used in conjunction with ADCs and DACs that have a 12-bit resolution, as it allows for a full-scale range of 0V to 4.096V with a 1mV per bit resolution. This voltage level is also a common choice for systems that operate on a 5V supply, as it leaves sufficient headroom for the reference to remain stable under various operating conditions.

The MAX6029ESA41+ boasts an impressive low temperature coefficient of typically 3ppm/°C, ensuring minimal deviation over a wide temperature range. This feature, along with its low dropout voltage, makes it highly reliable for precision applications across different environmental conditions. Furthermore, the device has a low supply current requirement, which enhances its suitability for battery-powered and portable devices where power efficiency is critical.

Encased in a compact 8-pin SOIC package, the MAX6029ESA41+ is designed to occupy minimal board space, which is essential for space-constrained applications. Additionally, it features a no-load condition stability that allows it to maintain its output voltage without a minimum load current, providing greater flexibility in various circuit configurations.

In summary, the Maxim Integrated MAX6029ESA41+ is a robust, precise, and stable voltage reference that offers excellent performance characteristics for a wide array of electronic applications. Its combination of low noise, high accuracy, and stability under changing conditions make it a reliable choice for designers looking to enhance the performance of their analog circuitry.

You May Also Be Interested in

Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess