EN
  • EN
  • DE

MAX98928EWX+T

Part No MAX98928EWX+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Audio
Description 8V BOOSTED CLASS D SPEAKER AMP W / Amplifier IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers
Mfr Maxim Integrated
Series *
Package Tape & Reel
Product Status Obsolete
Base Product Number MAX98928
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1075880-MAX98928EWX+T
Ultra Librarian 3D Model Ultra Librarian MAX98928EWX+T CAD Model

Description

The MAX98928EWX+T from Maxim Integrated is a high-performance, low-power, digital audio amplifier that offers a superior audio experience for a wide range of applications. This compact and efficient integrated circuit is designed to deliver exceptional sound quality with minimal power consumption, making it an ideal solution for portable and space-constrained audio systems.

Key Features

  • High Efficiency: The MAX98928EWX+T utilizes a Class D amplifier architecture, which provides high efficiency and reduces power loss, thereby extending battery life in portable devices.
  • Integrated Digital Signal Processing (DSP): This audio amplifier comes with an integrated DSP that allows for advanced audio processing and tuning capabilities, enabling users to customize their audio output for the best listening experience.
  • Wide Voltage Range: It operates over a wide supply voltage range, accommodating various power supply specifications and ensuring versatility across different applications.
  • Low EMI: The design of the MAX98928EWX+T focuses on minimizing electromagnetic interference (EMI), making it suitable for use in environments where EMI could be a concern.
  • Small Footprint: The compact size of the MAX98928EWX+T makes it an excellent choice for applications where space is at a premium, without compromising on performance.

Applications

The MAX98928EWX+T is well-suited for a variety of applications, including but not limited to:

  • Smartphones and Tablets
  • Bluetooth Speakers
  • Portable Media Players
  • Home Audio Systems
  • TV Soundbars
  • Automotive Audio Systems

Product Specifications

With its advanced features and specifications, the MAX98928EWX+T stands out as a top-tier audio solution. It supports a range of audio interfaces and comes in a compact, 36-bump WLP (Wafer-Level Package) that is designed to fit into the smallest of spaces while providing powerful audio amplification capabilities.

For audio designers and engineers looking for a robust, high-quality audio amplifier, the MAX98928EWX+T from Maxim Integrated offers the perfect blend of performance, efficiency, and size.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
IC AMP CLASS H STER 30MW 16WLCSP
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 60MW 14TSSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 1.4W 9USMD
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 1.6W 10UMAX
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 12DSBGA
Need more? Email Us
ON Semiconductor
AUDIO AMPLIFIER SE2CH/BTL
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1 CHANNEL(S), 1
Need more? Email Us
Texas Instruments
TAS5121I 100-W MONO DIGITAL AMPL
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2640 $58.7520
44+ $2.6784 $117.8496
67+ $2.5953 $173.8851
92+ $2.5110 $231.0120
119+ $2.4278 $288.9082
160+ $2.1760 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 68,182 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess