EN
  • EN
  • DE

LC75411ES-E

Part No LC75411ES-E
Manufacturer ON Semiconductor
Catalog Audio Special Purpose
Description IC ELECTRONIC VOLUME CTRL 44QLP / Audio Channel
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Audio Special Purpose
Mfr ON Semiconductor
Package Tray
Product Status Obsolete
Mounting Type Surface Mount
Base Product Number LC754
Standard Package 50 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 922773-LC75411ES-E
Ultra Librarian 3D Model Ultra Librarian LC75411ES-E CAD Model

Description

The ON Semiconductor LC75411ES-E is a high-performance analog switch IC designed for precision signal routing applications. This versatile component is a perfect fit for a wide range of electronic products, providing a reliable solution for switching audio, video, and other analog signals with minimal distortion and high linearity.

Key Features and Benefits

  • Multiple Switch Channels: The LC75411ES-E comes with an array of switch channels, enabling it to handle multiple signal paths simultaneously, which is essential for complex audio/video routing in consumer electronics.
  • Low Crosstalk and High Isolation: With its excellent crosstalk performance and high isolation between channels, this analog switch ensures signal integrity, making it ideal for high-quality audio applications where signal purity is paramount.
  • Low On-Resistance: The device features low on-resistance, which reduces signal attenuation and power loss, thereby maintaining the fidelity of the signal being routed through the switch.
  • Wide Operating Voltage Range: It operates over a broad voltage range, accommodating various power supply requirements and enhancing its compatibility with different system designs.
  • Easy Control Interface: The LC75411ES-E is designed to interface easily with digital control signals, allowing for straightforward integration into digital control systems.

Applications

The LC75411ES-E is suitable for a variety of applications, including:

  • Audio/Video Receivers
  • Professional Mixing Consoles
  • Multi-Channel Audio Systems
  • Signal Routing in Broadcast Equipment
  • Automotive Audio Systems

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the LC75411ES-E is no exception. This analog switch is manufactured using high-quality materials and state-of-the-art technology, ensuring reliable performance and longevity in a wide range of environmental conditions.

Conclusion

Whether you're designing a high-end home audio system, a professional mixing console, or any other application requiring precise and reliable analog signal routing, the ON Semiconductor LC75411ES-E offers the performance and features necessary to meet your needs. Its combination of multiple switch channels, low crosstalk, and high isolation ensures that it will deliver the audio quality your customers expect.

You May Also Be Interested in

ON Semiconductor
Audio Channel
Need more? Email Us
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSOR 80SQFP
Lowest to $10.1675
Renesas Electronics America
AUDIO SIGNAL PROCESSOR / Audio Channel
Lowest to $11.8214
Rohm Semiconductor
IC LSI AUDIO INTERFACE VQFN / Audio Channel
Lowest to $1.7960
Asahi Kasei Microsystems
IC ASYNCH SAMPLE RATE 64LQFP / Audio Channel
Lowest to $5.7103
Nuvoton Technology Corporation of America
Audio Volume Control 1 Channel SOT-223-3
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AUDIO SIGNAL PROCESSR 68CTBGA
Need more? Email Us
Cirrus Logic Inc.
IC FULLY INTEG PROC 64LQFP
Need more? Email Us
Rohm Semiconductor
IC LSI AUDIO INTERFACE VQFN / Audio Channel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess