EN
  • EN
  • DE

LC823403B-08B-E

Part No LC823403B-08B-E
Manufacturer ON Semiconductor
Catalog Audio Special Purpose
Description IC AUDIO LSI PROCESSOR / Audio Channel
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Audio Special Purpose
Mfr ON Semiconductor
Package Tray
Product Status Obsolete
Base Product Number LC823
Standard Package 198 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 467193-LC823403B-08B-E
Ultra Librarian 3D Model Ultra Librarian LC823403B-08B-E CAD Model

Description

Product Overview: LC823403B-08B-E from ON Semiconductor

The LC823403B-08B-E is a high-performance, audio processing integrated circuit (IC) designed and manufactured by ON Semiconductor. This advanced audio IC is engineered to provide a comprehensive solution for a wide range of audio applications, including portable audio devices, wireless speakers, and complex audio systems requiring sophisticated signal processing capabilities.

Key Features

  • High-Quality Audio Processing: The LC823403B-08B-E boasts superior audio signal processing that ensures crystal-clear sound reproduction. It supports a variety of audio formats, making it highly versatile for different audio playback requirements.
  • Low Power Consumption: Designed with energy efficiency in mind, this IC consumes minimal power, making it ideal for battery-powered devices where longevity is crucial.
  • Advanced Connectivity: The IC features multiple interfaces for connectivity, including I2S, SPI, and UART, allowing for seamless integration with other components in an audio system.
  • Customizable Sound Enhancement: With built-in digital signal processing (DSP), the LC823403B-08B-E offers customizable sound enhancement features such as equalization, dynamic range control, and sound effects that can be tailored to specific user preferences or product requirements.

Applications

The LC823403B-08B-E is suitable for a diverse range of applications, particularly where high-quality audio and efficient power management are required. It is an excellent choice for:

  • Portable audio players
  • Wireless and Bluetooth speakers
  • Smart home audio systems
  • Automotive audio systems
  • Professional audio equipment

Technical Specifications

The LC823403B-08B-E operates at a core supply voltage range of 1.62V to 1.98V, with an I/O supply voltage range of 1.62V to 3.6V. It supports a wide temperature range, making it suitable for use in various environments.

Quality and Reliability

ON Semiconductor is known for its commitment to quality and the LC823403B-08B-E is no exception. The product undergoes rigorous testing to ensure high reliability and performance standards that ON Semiconductor customers have come to expect.

You May Also Be Interested in

Rohm Semiconductor
IC LSI AUDIO INTERFACE VQFN / Audio Channel
Lowest to $1.7960
Renesas Electronics America
2-CHANNEL ELECTRONIC VOLUME / Audio Channel
Lowest to $5.0427
Cirrus Logic Inc.
CS4226 - SURROUND SOUND CODEC
Need more? Email Us
Rohm Semiconductor
IC SIGNAL PROCESSOR 24-SSOP
Need more? Email Us
NXP / Nexperia
Audio Audio Tone Processor 2 Channel 32-SO
Need more? Email Us
Analog Devices Inc.
IC AUDIO CODEC PROCESSOR 80-LQFP
Lowest to $9.2279
Rohm Semiconductor
IC SOUND PROCESSOR 32-SSOP / Audio Channel
Need more? Email Us
Rohm Semiconductor
IC AUDIO VIDEO DRIVER VQFN / Audio Channel
Need more? Email Us
Rohm Semiconductor
IC AUDIO INTERFACE / Audio Channel
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess