EN
  • EN
  • DE

MAX981CPA+

Part No MAX981CPA+
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description Comparator Single ±5.5V/11V 8-Pin PDIP N / IC COMPARATOR OD 8-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type with Voltage Reference
Number of Elements 1
Output Type Open Drain
Dual Supply Voltage (±) 2.5 V ~ 11 V, ±1.25 V ~ 5.5 V
Voltage - Input Offset (Maximum) 10mV @ 5V
Current - Output (Typ) 0.015mA @ 5V
Maximum Quiescent Current 4μA
CMRR, PSRR (Typ) 80dB CMRR, 80dB PSRR
Hysteresis 50mV
Operating Temperature Range 0°C ~ 70°C
Package 8-DIP (0.300", 7.62mm)
Mounting Style Through Hole
Manufacturer Package 8-PDIP
Win Source Part Number 787260-MAX981CPA+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX981
Introduction Date November 01, 1995
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian MAX981CPA+ CAD Model

Description

The MAX981CPA+ is a precision operational amplifier (op-amp) designed and manufactured by Maxim Integrated, a renowned leader in the development of integrated circuits. This high-performance op-amp is well-suited for a wide range of applications, including sensor interfacing, data acquisition systems, and active filtering due to its excellent accuracy and low-noise characteristics.

Key Features

  • High Precision: The MAX981CPA+ offers a low offset voltage and drift, ensuring high accuracy in measurement and control applications.
  • Low Noise: It features a low noise density, making it ideal for audio and instrumentation applications where maintaining signal integrity is crucial.
  • Wide Supply Range: This op-amp operates from a single supply voltage ranging from 4.5V to 36V or dual supplies of ±2.25V to ±18V, providing flexibility for various power environments.
  • High Output Drive Capability: The device can drive large capacitive loads while maintaining stability, which is beneficial for actuator control circuits.
  • Robust Design: The MAX981CPA+ is designed to withstand electrostatic discharge (ESD) events, offering enhanced reliability and longevity in harsh electrical environments.

Applications

  • Industrial Control Systems
  • Precision Instrumentation
  • Active Filters and Oscillators
  • Data Conversion Systems
  • Analog Signal Conditioning

The MAX981CPA+ comes in a compact 8-pin PDIP package, making it easy to integrate into a variety of circuit boards. Its combination of precision, low noise, and flexibility in power supply requirements makes it a versatile choice for engineers looking to optimize their analog circuit designs. Maxim Integrated's commitment to quality ensures that this op-amp will perform reliably over a wide temperature range, making it suitable for both commercial and industrial applications.

For detailed specifications, application notes, and additional resources, designers and engineers are encouraged to consult the official Maxim Integrated datasheets and product guides.

You May Also Be Interested in

Linear Technology
IC COMPARATOR 4 W/VOLT REF 16SO
Lowest to $7.0016
Analog Devices Inc.
PREC VOLT COMP / Comparator
Need more? Email Us
Texas Instruments
IC PREC COMP ULTRA-FAST 8-SOIC / Comparator General Purpose Complementary, Push-Pull, TTL 8-SOIC
Need more? Email Us
ON Semiconductor
IC COMP DUAL LV OFFSET MICRO-8 / Comparator
Lowest to $0.3448
Analog Devices Inc.
IMPROVED LM319 / Comparator
Need more? Email Us
ON Semiconductor
IC COMPARATOR 4 GEN PUR 14SOP
Lowest to $0.1061
Texas Instruments
IC COMP TINY R-R CMOS 8-SOIC / Comparator General Purpose Open Drain 8-SOIC
Lowest to $1.0264
Advanced Micro Devices
IDENTITY COMPARATOR, LS SERIES
Lowest to $4.3014
Maxim Integrated
IC COMPARATOR 4 GEN PUR 20DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess