EN
  • EN
  • DE

MAX975EUA+T

Part No MAX975EUA+T
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description IC COMPARATOR SNGL 8-UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Number of Elements 1
Output Type CMOS, Rail-to-Rail, TTL
Dual Supply Voltage (±) 2.7 V ~ 5.25 V
Voltage - Input Offset (Maximum) 2mV @ 5V
Current - Input Bias (Maximum) 0.1μA @ 5.25V
Maximum Quiescent Current 500μA
CMRR, PSRR (Typ) 82dB CMRR, 90dB PSRR
Propagation Delay (Maximum) 820ns
Hysteresis 4mV
Operating Temperature Range -40°C ~ 85°C
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting SMD
Manufacturer Package 8-uMAX
Win Source Part Number 707555-MAX975EUA+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX975
Introduction Date November 01, 1998
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX975EUA+T CAD Model

Description

Maxim Integrated MAX975EUA+T Precision Operational Amplifiers

The MAX975EUA+T from Maxim Integrated is a high-performance, low-power precision operational amplifier that is designed to deliver accuracy and stability for a wide range of applications. This operational amplifier is part of Maxim's commitment to providing integrated circuits that meet the highest standards of quality and reliability.

One of the defining features of the MAX975EUA+T operational amplifier is its precision. With a low offset voltage and drift, this op-amp ensures that the output remains accurate over time and temperature variations. This makes it an ideal choice for precision analog applications such as sensor interfaces, data acquisition systems, and industrial control systems.

The device operates from a single supply voltage ranging from 2.85V to 5.5V, which allows it to be used in both portable and fixed power supply applications. The low supply current of the MAX975EUA+T helps to extend battery life in portable devices, while its rail-to-rail output capability maximizes the dynamic range in applications with limited power supply headroom.

The MAX975EUA+T comes in a compact 8-pin µMAX package, which is highly advantageous for space-constrained designs. Despite its small size, it does not compromise on performance, offering a high gain-bandwidth product and a fast slew rate that make it suitable for high-speed signal conditioning and filtering tasks.

Additional features of the MAX975EUA+T include a high common-mode rejection ratio (CMRR) and power supply rejection ratio (PSRR), which contribute to its robust performance in noisy environments. The operational amplifier also includes a shutdown mode that reduces the supply current to nearly zero, further conserving power when the device is not in active use.

In summary, the MAX975EUA+T from Maxim Integrated is a versatile and reliable operational amplifier that combines precision, low power consumption, and a small footprint. It is an excellent choice for engineers who require an op-amp that can deliver consistent performance across a variety of conditions and applications.

You May Also Be Interested in

Analog Devices Inc.
IMPROVED LM319 / Comparator
Need more? Email Us
Rochester Electronics
93S46DM
Need more? Email Us
Maxim Integrated
IC COMPARATOR 4 GEN PUR 20DIP
Need more? Email Us
Linear Technology
IC COMPARATOR 4 W/VOLT REF 16SO
Lowest to $7.0016
Texas Instruments
IC COMPARATOR 2 GEN PUR 8VSSOP / Comparator General Purpose Push-Pull 8-VSSOP
Lowest to $4.6166
Texas Instruments
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $0.0937
Maxim Integrated
IC COMPARATOR 1 W/LATCH 8DIP
Lowest to $2.5214
Analog Devices Inc.
IC HIGH SPEED COMPORATOR 8-C DIP / Comparator
Need more? Email Us
ON Semiconductor
IC COMP DUAL LV OFFSET MICRO-8 / Comparator
Lowest to $0.3448

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8587 $55.7610
70+ $1.5251 $106.7570
105+ $1.4775 $155.1375
140+ $1.4298 $200.1720
185+ $1.3821 $255.6885
245+ $1.2392 $303.6040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess