EN
  • EN
  • DE

MAX973CUA+

Part No MAX973CUA+
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description IC COMPARATOR OD 8-UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type with Voltage Reference
Number of Elements 2
Output Type Open Drain
Dual Supply Voltage (±) 2.5 V ~ 11 V, ±1.25 V ~ 5.5 V
Voltage - Input Offset (Maximum) 10mV @ 5V
Current - Output (Typ) 0.015mA @ 5V
Maximum Quiescent Current 6μA
CMRR, PSRR (Typ) 80dB CMRR, 80dB PSRR
Hysteresis 50mV
Operating Temperature Range 0°C ~ 70°C
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting SMD
Manufacturer Package 8-uMAX
Win Source Part Number 707548-MAX973CUA+
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX973
Introduction Date November 01, 1995
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX973CUA+ CAD Model

Description

Maxim Integrated's MAX973CUA+ Precision Comparator

The MAX973CUA+ is a high-performance, low-power precision voltage comparator from Maxim Integrated, designed to offer superior accuracy and stability for a wide range of applications. This device is part of Maxim's commitment to providing reliable and efficient solutions for critical electronic systems.

Encased in a compact 8-pin µMAX package, the MAX973CUA+ boasts a fast response time with a propagation delay of typically 7µs, making it an ideal choice for systems requiring quick decision-making capabilities. Its precision is further enhanced by the low offset voltage of ±1.5mV and low bias current of 10pA, ensuring accurate threshold detection even in sensitive applications.

One of the standout features of the MAX973CUA+ is its low power consumption. With a supply current of just 15µA, this comparator is an excellent choice for battery-powered and portable devices, where power efficiency is paramount. The device operates over a wide supply voltage range of +2.5V to +11V, or ±1.25V to ±5.5V for dual supplies, providing flexibility for different system designs.

The MAX973CUA+ also includes an internal hysteresis feature to improve noise immunity and prevent oscillations, making it highly reliable in environments with electrical noise. Additionally, the comparator's output stage is designed to directly drive TTL and CMOS loads, simplifying integration into digital systems.

Applications for the MAX973CUA+ are diverse, ranging from threshold detection and window comparators to zero-crossing detectors and oscillator circuits. Its robust performance makes it suitable for use in industrial control systems, communication devices, data acquisition systems, and portable instrumentation.

In summary, the MAX973CUA+ from Maxim Integrated is a versatile and precise voltage comparator that combines fast response times, low power consumption, and high accuracy, making it a valuable component for designers looking to enhance the performance and efficiency of their electronic systems.

You May Also Be Interested in

Texas Instruments
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $0.0937
Linear Technology
IC COMPARATOR 4 W/VOLT REF 16SO
Lowest to $7.0016
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT6
Need more? Email Us
Texas Instruments
IC DUAL GP LV COMPARATOR 8-SOIC / Comparator General Purpose Open Collector 8-SOIC
Lowest to $0.2533
Maxim Integrated
INTEGRATED CIRCUIT / Comparator
Lowest to $3.0261
Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $6.0510
Analog Devices Inc.
IMPROVED LM319 / Comparator
Need more? Email Us
Texas Instruments
LM193JAN LOW POWER LOW OFFSET VO / Comparator
Need more? Email Us
ON Semiconductor
IC COMP DUAL LV OFFSET MICRO-8 / Comparator
Lowest to $0.3448

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess