EN
  • EN
  • DE

MAX9718AETB+

Part No MAX9718AETB+
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 707510-MAX9718AETB+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX9718AETB+ CAD Model

Description

The MAX9718AETB+ is a high-quality, compact audio amplifier from Maxim Integrated, designed for a variety of applications that require efficient audio amplification. This device is part of Maxim's extensive range of audio solutions, known for their performance, reliability, and integration features.

Key Features:

  • Output Power: The MAX9718AETB+ delivers 1.4W into 8Ω loads, making it suitable for a range of portable audio devices.
  • High Efficiency: With its high efficiency of 85%, this amplifier ensures minimal power loss and heat generation, extending battery life in portable applications.
  • Low THD+N: The Total Harmonic Distortion plus Noise (THD+N) is very low, at 0.015%, providing clear and high-fidelity audio output.
  • Click-and-Pop Suppression: The device includes built-in click-and-pop suppression to reduce noise during power-up and shutdown transitions.
  • Flexible Power Supply: It operates across a wide 2.7V to 5.5V power supply range, allowing for versatile usage in different electronic systems.
  • Thermal Protection: The MAX9718AETB+ is equipped with thermal overload protection, safeguarding the device from damage due to overheating.
  • Space-Saving Package: It comes in a small, 10-pin TDFN (3mm x 3mm) package, ideal for space-constrained applications.

Applications:

The MAX9718AETB+ is perfect for a variety of audio applications, including:

  • Mobile Phones
  • Portable Media Players
  • Notebook Computers
  • Portable Gaming Devices
  • GPS Units
  • Other Portable Audio Devices

Technical Specifications:

For detailed technical specifications, please refer to the MAX9718AETB+ datasheet available on the Maxim Integrated website or through authorized distributors. It provides comprehensive information on electrical characteristics, pin configurations, application circuits, and more.

The Maxim Integrated MAX9718AETB+ is an excellent choice for designers looking for a high-performance, space-efficient audio amplification solution. Its combination of power, efficiency, and audio quality makes it a versatile component in any audio system design.

You May Also Be Interested in

Maxim Integrated
IC REG LDO 5V 0.15A 8SOIC
Need more? Email Us
Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163
Maxim Integrated
IC DAC 12BIT MULT SERIAL 16-SOIC
Need more? Email Us
Maxim Integrated
IC DAC 16BIT 32CH S&H 64-TQFP
Need more? Email Us
Maxim Integrated
IC DAC 10BIT A-OUT 40TQFN
Lowest to $63.5159
Maxim Integrated
IC DGTL POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC POT DGTL 1TIME PROGR 8-UMAX
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 4UCSP
Lowest to $12.3158
Maxim Integrated
Lowest to $4.1707

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.3733 $63.7330
23+ $5.2298 $120.2854
35+ $5.0670 $177.3450
48+ $4.9030 $235.3440
61+ $4.7401 $289.1461
82+ $4.2492 $348.4344
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess