EN
  • EN
  • DE

MAX8882UTAQ

Part No MAX8882UTAQ
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 707113-MAX8882UTAQ
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX8882UTAQ CAD Model

Description

Maxim Integrated MAX8882UTAQ Low-Dropout Linear Regulator

The MAX8882UTAQ from Maxim Integrated is a high-performance, low-dropout linear regulator designed to deliver a continuous 150mA output current. This device is ideal for portable electronics where extended battery life is critical. It operates from a +2.5V to +6.5V input voltage range, making it versatile for various applications.

One of the key features of the MAX8882UTAQ is its low 120mV dropout at 150mA load, which allows for efficient use of the available input voltage and reduces power loss. This makes it an excellent choice for battery-powered devices where maximizing the usage of the battery voltage is essential.

The device also boasts a low 90µA no-load supply current and a 1µA shutdown current, contributing to the conservation of battery life in portable applications. The MAX8882UTAQ's quiescent current is minimized during disable mode, further reducing power consumption when the device is not in active use.

Designed with practicality in mind, the MAX8882UTAQ features a thermal overload protection mechanism that safeguards the device and the system it powers from excessive temperature and potential damage. Additionally, the regulator includes short-circuit protection, which adds an extra layer of security against overcurrent conditions.

Flexibility is also a key aspect of the MAX8882UTAQ, as it is offered in a small, 6-pin SOT23 package, making it suitable for space-constrained applications. The compact footprint of this regulator allows designers to maintain a small form factor in their products without compromising on performance.

Overall, the Maxim Integrated MAX8882UTAQ low-dropout linear regulator is a reliable and efficient solution for a wide range of applications, including PDAs, cell phones, wireless peripherals, and handheld instruments. Its combination of low dropout, low quiescent current, and robust protection features make it an excellent choice for any design requiring a high-quality power management solution.

You May Also Be Interested in

Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
Lowest to $1.2904
Maxim Integrated
Lowest to $115.3672
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447
Maxim Integrated
Lowest to $25.0254
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us
Maxim Integrated
Lowest to $1.5093
Maxim Integrated
Need more? Email Us
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess