EN
  • EN
  • DE

MAX8840ELT27+T

Part No MAX8840ELT27+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 2.7V 150MA 6UDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel
Output Type Fixed
Voltage - Input (Maximum) 6V
Min/Fixed Output Voltage 2.7V
Maximum Dropout Voltage 0.135V at 120mA
Output Current 150mA
Current - Quiescent (Iq) 90μA
PSRR 78dB ~ 54dB (1kHz ~ 100kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 6-WFDFN
Supplier Device Package 6-uDFN (1.5x1.0)
Family Part Number MAX8840
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 707022-MAX8840ELT27+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX8840ELT27+T CAD Model

Description

Maxim Integrated MAX8840ELT27+T Low-Dropout Linear Regulator

The MAX8840ELT27+T from Maxim Integrated is a high-performance, low-dropout (LDO) linear regulator designed to deliver a continuous 150mA output current. This component is engineered to provide a fixed output voltage of 2.7V, which makes it an ideal power management solution for a wide range of battery-powered and portable devices, where energy efficiency and stable power supply are critical.

One of the standout features of the MAX8840ELT27+T is its low dropout voltage, allowing it to maintain regulation with minimal difference between the input and output voltages. This characteristic is particularly beneficial in extending battery life by enabling the regulator to operate effectively even as the battery voltage declines.

The device is housed in a compact 6-pin Thin SOT23 package, making it suitable for space-constrained applications. The small footprint of the MAX8840ELT27+T does not compromise its performance; it offers excellent transient response and low quiescent current, further contributing to the overall power efficiency of the end application.

With a wide input voltage range from 2.5V to 6.5V, the MAX8840ELT27+T is versatile and can be used in various circuit configurations. The regulator also includes several safety features such as thermal overload protection and short-circuit protection, ensuring reliable operation under adverse conditions.

Another advantage of the MAX8840ELT27+T is its low output noise, which makes it suitable for noise-sensitive applications such as RF communication devices, audio equipment, and precision instrumentation. Additionally, the regulator does not require a bypass capacitor, which simplifies the design and reduces the overall bill of materials.

In summary, the Maxim Integrated MAX8840ELT27+T is a robust and efficient solution for applications requiring a stable and low noise power supply. Its low dropout voltage, excellent transient response, and built-in protection features make it an excellent choice for designers looking to optimize power management in their next project.

You May Also Be Interested in

Torex Semiconductor Ltd
IC REG LINEAR 2.5V 700MA SOT-25
Need more? Email Us
Microchip Technology
IC REG LINEAR 1.8V 1A SOT-223-3
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us
Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us
TAEJIN / HTC Korea
IC REG LINEAR 3.3V 3A TO220-3
Lowest to $0.8732
Texas Instruments
IC REG LINEAR 1V 500MA 6WSON
Lowest to $0.5821
Rohm Semiconductor
IC REG LINEAR 1.5V 1A 8-HTSOP-J
Lowest to $2.4541
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
Texas Instruments
300-MA HIGH-PSRR LOW-IQ LOW-DROP
Lowest to $0.0789

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.5472 $66.8304
15+ $7.8332 $117.4980
23+ $7.5895 $174.5585
32+ $7.3446 $235.0272
41+ $7.0998 $291.0918
55+ $6.3652 $350.0860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess