Products specifications Report Issue?

Categories Uncategorized
Manufacturer Anpec
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817597-APL5533KAI-TRL
Ultra Librarian 3D Model Ultra Librarian APL5533KAI-TRL CAD Model

Description

The APL5533KAI-TRL is a high-performance, current-mode PWM step-up DC-DC converter manufactured by Anpec Electronics. It is designed to efficiently boost a lower input voltage to a higher, regulated output voltage. This converter is ideal for applications requiring a stable voltage supply, such as powering LCD displays, LED backlights, and other devices that require a voltage higher than the available battery voltage.

Applications:

  • LED Backlighting: Powering LED strings in LCD displays for brightness control.
  • Portable Devices: Boosting battery voltage to power higher-voltage components.
  • LCD Bias Supplies: Generating the necessary voltages for LCD panels.
  • Boost Converters: General voltage step-up applications.
  • Power Banks: Increasing voltage for charging devices.

Features:

  • Current-Mode PWM Control: Provides excellent transient response and stability.
  • High Efficiency: Minimizes power loss and extends battery life.
  • Adjustable Output Voltage: Allows for flexible voltage settings via external resistors.
  • Internal Power MOSFET: Simplifies the design and reduces component count.
  • Over-Voltage Protection: Protects the output from excessive voltage.
  • Short-Circuit Protection: Prevents damage from output shorts.
  • Over-Temperature Protection: Protects the IC from thermal damage.
  • Small Package: Enables compact designs.

Benefits:

  • Efficient Power Conversion: High efficiency minimizes power dissipation, leading to longer battery life.
  • Stable Output Voltage: Ensures reliable operation of powered devices.
  • Compact Design: Small package size allows for use in space-constrained applications.
  • Protection Features: Over-voltage, short-circuit, and over-temperature protection enhance system robustness.
  • Adjustable Output: Adaptable to a variety of voltage requirements.

Additional Details:

The APL5533KAI-TRL typically operates with an input voltage range of 2.5V to 5.5V. The output voltage can be adjusted using external resistors. The internal MOSFET allows for a simplified design with fewer external components. The device incorporates several protection features, including over-voltage protection (OVP), short-circuit protection (SCP), and over-temperature protection (OTP), to ensure safe and reliable operation. The switching frequency is typically in the range of several hundred kHz, allowing for smaller external components. The package is typically a small QFN or similar type suitable for surface mounting.

You May Also Be Interested in

Others
Lowest to $1.4631
ECAD model for ZA3348E
Others
Lowest to $0.1950
ECAD model for XB8358D0
Eaton Bussmann
FLAT STEEL SUPPORT BRACKET GALVA
Need more? Email Us
ECAD model for BRKT-FLT
Others
Need more? Email Us
ECAD model for YJ-001FMSGTR
Others
Need more? Email Us
ECAD model for XWM8711EFL/R
Others
Lowest to $0.0763
ECAD model for XB5351A
Others
Lowest to $9.1302
ECAD model for ZQ9722MC
Others
Need more? Email Us
ECAD model for XB3801
Others
Need more? Email Us
ECAD model for XAC1000C01

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.3741
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.3050 $65.7450
22+ $5.9932 $131.8504
34+ $5.8070 $197.4380
47+ $5.6194 $264.1118
60+ $5.4318 $325.9080
80+ $4.8704 $389.6320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 12,500 pieces
MOQ: 9 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention