EN
  • EN
  • DE

WS27C010L-12CMB

Part No WS27C010L-12CMB
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description Military 128K x 8 CMOS EPROM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1280571-WS27C010L-12CMB
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian WS27C010L-12CMB CAD Model

Description

Product Overview: WS27C010L-12CMB from STMicroelectronics

The WS27C010L-12CMB is a high-performance integrated circuit from the renowned manufacturer STMicroelectronics. This product is a CMOS static RAM organized as 128K x 8 bits, offering a substantial amount of storage for applications that require fast access to data without the need for a constant power supply to maintain the information.

Key Features

  • Memory Capacity: The device boasts a memory size of 1 Mbit, providing ample space for storing critical data.
  • Access Time: With an impressive access time of 120 ns, the WS27C010L-12CMB ensures swift data retrieval, enhancing overall system performance.
  • Single 5V Power Supply: The need for a single 5V power supply simplifies the power design of the system, making it more efficient and cost-effective.
  • Low Power Consumption: Designed with power efficiency in mind, it features low power consumption, which is ideal for battery-operated devices.
  • Programming Voltage: It supports programming voltage as per industry standards, facilitating easy integration into various systems.

Applications

The WS27C010L-12CMB is suitable for a wide range of applications, including but not limited to:

  • Embedded systems
  • Computing devices
  • Industrial control systems
  • Telecommunications equipment
  • Automotive electronics

Quality and Reliability

STMicroelectronics is known for its commitment to quality, and the WS27C010L-12CMB is no exception. It is manufactured to meet the highest industry standards, ensuring reliability and durability for applications that demand consistent performance.

Environmental Compliance

This product is designed with environmental considerations in mind, adhering to various international standards to minimize its ecological footprint. Customers can be assured of its compliance with environmental regulations, making it a responsible choice for modern electronic designs.

You May Also Be Interested in

Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess