EN
  • EN
  • DE

MAX9717BEUA-T

Part No MAX9717BEUA-T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 1.4W STER 8MSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Class AB
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 1.4W x 1 @ 4 Ohm
Supply Voltage - Operating 2.7 V to 5.5 V
Features Depop, Shutdown, Thermal Protection
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-uMAX
Dimension 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Win Source Part Number 074192-MAX9717BEUA-T
Ultra Librarian 3D Model Ultra Librarian MAX9717BEUA-T CAD Model

Description

The MAX9717BEUA-T is a high-quality audio amplifier designed and manufactured by Maxim Integrated, a renowned company in the field of analog and mixed-signal engineering. This product is specifically tailored for applications requiring a compact, efficient, and reliable audio amplification solution.

Key Features

  • Output Power: The MAX9717BEUA-T delivers 1.4W of continuous output power into a 8Ω load which makes it suitable for a wide range of portable audio devices.
  • High Efficiency: With its high-efficiency design, it ensures extended battery life in portable applications, making it an ideal choice for devices where power consumption is a critical concern.
  • Low Distortion: This amplifier provides low total harmonic distortion plus noise (THD+N), ensuring high-fidelity audio playback and clear sound quality.
  • Click-and-Pop Suppression: The device includes a click-and-pop suppression feature that minimizes noise during turn-on and turn-off transitions, enhancing the user experience.
  • Thermal Protection: It is equipped with thermal overload protection which prevents damage to the device under excessive temperature conditions.
  • Power Supply Range: The MAX9717BEUA-T operates over a wide 2.7V to 5.5V supply voltage range, accommodating various power sources and system requirements.

Applications

The MAX9717BEUA-T is versatile and can be used in numerous audio applications. It is particularly well-suited for portable devices due to its small footprint and low power consumption. Typical applications include:

  • Mobile Phones
  • Portable Media Players
  • Handheld Gaming Devices
  • Notebook Computers
  • Portable Speakers

Package and Availability

The amplifier comes in a compact 8-pin µMAX package, which is ideal for space-constrained applications. The "-T" suffix indicates that the product is provided in tape and reel packaging, which is suitable for automated assembly processes, ensuring efficiency and consistency in high-volume production environments.

For engineers and designers looking for a reliable and high-performance audio amplification solution, the MAX9717BEUA-T from Maxim Integrated stands out as a top choice, combining power, efficiency, and audio quality in a small package.

You May Also Be Interested in

Texas Instruments
IC AMP CLASS AB MONO 675MW 8SOIC
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB STEREO 25DSBGA
Lowest to $1.1642
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 1.6W 10UMAX
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 12DSBGA
Need more? Email Us
NXP / Nexperia
IC AMP D MONO/STEREO 150W 36HSOP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.1926 $64.3482
16+ $7.5433 $120.6928
24+ $7.3077 $175.3848
33+ $7.0721 $233.3793
43+ $6.8364 $293.9652
57+ $6.1284 $349.3188
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,700 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess