EN
  • EN
  • DE

MAX970ESD+T

Part No MAX970ESD+T
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description IC COMPARATOR R-R 14-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type General Purpose
Number of Elements 4
Output Type Open-Drain, Rail-to-Rail
Supply Voltage - Operating 1.6 V to 5.5 V
Voltage - Input Offset (Max) 7mV @ 5.5V
Current - Input Bias (Max) 0.05μA @ 5.5V
Current - Quiescent (Max) 18μA
CMRR, PSRR (Typ) 56.48dB CMRR, 80dB PSRR
Propagation Delay (Max) 20μs
Hysteresis ±1mV
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Win Source Part Number 1071858-MAX970ESD+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX970ESD+T CAD Model

Description

The MAX970ESD+T from Maxim Integrated is a high-performance, precision voltage comparator known for its high speed and low power consumption. This component is designed to provide fast and reliable voltage comparison, making it an ideal choice for a wide range of applications including zero-crossing detectors, window comparators, and high-speed sampling circuits.

Key Features

  • Fast Propagation Delay: The MAX970ESD+T offers a fast propagation delay, typically 40ns, which is crucial for high-speed signal processing applications.
  • Low Power Consumption: With a low supply current of typically 1.1mA, this comparator is optimized for power-sensitive designs.
  • Wide Supply Range: It operates over a wide single +4.5V to +11V or dual ±4.5V to ±5.5V supply range, providing versatility in various circuit configurations.
  • High Accuracy: The device features a tight offset voltage of 1mV (max) and gain of 10^6 (min), ensuring high precision in voltage comparison.
  • Internal Hysteresis: Built-in hysteresis improves noise immunity and prevents oscillation in the output signal.
  • Output Latch Function: An optional latch function allows the output to be held, providing additional flexibility in signal processing.
  • ESD Protection: The MAX970ESD+T is equipped with ESD protection circuitry, safeguarding the device from electrostatic discharges.

Applications

Due to its high-speed performance and precision, the MAX970ESD+T is suitable for a variety of applications, such as:

  • Data acquisition systems
  • High-speed signal processing
  • Communication systems
  • Industrial control systems
  • Portable battery-powered devices

Product Specifications

The MAX970ESD+T comes in a small, surface-mount SOIC-14 package, which is ideal for space-constrained applications. It is also available in tape and reel packaging, denoted by the +T, making it suitable for automated assembly processes.

With its combination of speed, accuracy, and low power, the Maxim Integrated MAX970ESD+T is a reliable choice for designers looking for a high-quality comparator to enhance their electronic designs.

You May Also Be Interested in

Harris Corporation
8-BIT MAGNITUDE COMPARATOR
Lowest to $14.1812
Analog Devices Inc.
IC COMPARATOR 1 DIFF 8CDIP
Need more? Email Us
Analog Devices Inc.
IMPROVED LM319 / Comparator
Need more? Email Us
Texas Instruments
DUAL PRECISION COMPARATOR WITH O / Comparator General Purpose Open-Drain, Rail-to-Rail 8-SOIC
Lowest to $1.0909
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT23
Lowest to $5.6306
ON Semiconductor
IC COMPARATOR 4 GEN PUR 14SOP
Lowest to $0.1061
Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 16SOIC
Lowest to $15.1431
Linear Technology
IC COMPARATOR 4 W/VOLT REF 16SO
Lowest to $7.0016
Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $6.0510

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.4802 $58.2426
32+ $3.6764 $117.6448
49+ $3.5620 $174.5380
68+ $3.4465 $234.3620
87+ $3.3322 $289.9014
117+ $2.9868 $349.4556
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,710 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess