EN
  • EN
  • DE

MAX9696ETG+

Part No MAX9696ETG+
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC REF VOLT/GAMMA 14CH 10BIT QFN / Video Amp
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Mfr Maxim Integrated
Series *
Package Tray
Product Status Obsolete
Base Product Number MAX969
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 787240-MAX9696ETG+
Ultra Librarian 3D Model Ultra Librarian MAX9696ETG+ CAD Model

Description

The MAX9696ETG+ is a cutting-edge, high-performance TFT-LCD timing controller with a dual LVDS interface, designed and manufactured by Maxim Integrated. This advanced component is engineered to address the demanding needs of modern high-resolution display applications, making it an ideal solution for a wide range of products including monitors, televisions, and portable multimedia devices.

Key Features

  • Dual-Channel LVDS Interface: The MAX9696ETG+ features a dual-channel LVDS transmitter that supports high-speed data transfer, ensuring sharp and clear images on LCD panels.
  • High Resolution Support: It is capable of driving TFT-LCD panels with resolutions up to WUXGA (1920x1200) at 60Hz, providing users with an immersive visual experience.
  • Low Power Consumption: Designed with power efficiency in mind, the device operates with a minimal power requirement, thereby reducing the overall power consumption of the display system.
  • Integrated Gamma Correction: The onboard gamma correction feature enhances color accuracy and image quality, which is critical for professional-grade displays.
  • Enhanced EMI Performance: The MAX9696ETG+ includes spread spectrum capabilities to reduce electromagnetic interference (EMI), ensuring compliance with stringent EMC regulations.

Benefits

The MAX9696ETG+ offers numerous benefits to system designers and manufacturers. Its integration of multiple functions into a single chip simplifies the design process, reduces the number of external components required, and minimizes the PCB footprint. The device's high-speed operation and support for high-resolution displays make it an excellent choice for advanced multimedia and graphic applications. Additionally, its low power operation helps extend the battery life of portable devices.

Applications

With its robust feature set and versatile capabilities, the MAX9696ETG+ is suitable for a variety of applications, including:

  • High-Resolution Computer Monitors
  • Advanced Televisions
  • Portable Multimedia Devices
  • Industrial Displays
  • Medical Imaging Equipment

Overall, the MAX9696ETG+ from Maxim Integrated is a highly integrated and efficient solution for driving sophisticated TFT-LCD panels, offering designers both performance and reliability in a compact package.

You May Also Be Interested in

ON Semiconductor
IC AMP FILTER 8SOIC
Lowest to $2.6022
Skyworks Solutions Inc.
IC AMP CATV 28SSOP / Video Amp 1 CATV 28-SSOP-EP
Lowest to $83.2902
NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us
Analog Devices Inc.
IC AMP DIFFERENTIAL 8SOIC / Video Amp 1 Differential 8-SO
Lowest to $4.0453
ON Semiconductor
IC AMP GENERAL PURPOSE 14DIP
Lowest to $5.4735
Analog Devices Inc.
Video Amp 1 Reconstruction Filter 8-LFCSP-WD (3x3)
Lowest to $3.1721
Texas Instruments
OPERATIONAL AMPLIFIER, 2 FUNC, 1 / Video Amp 2 Voltage Feedback 10-VSSOP
Lowest to $6.9094
NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us
NXP / Nexperia
IC AMP CATV 7-CATV MODULE / Video Amp 1 CATV 7-CATV Module
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess