EN
  • EN
  • DE

TLC5924DAPR

Part No TLC5924DAPR
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRIVER LIN 80MA 32HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Linear
Topology Shift Register
Internal Switch(s) Yes
Number of Outputs 16
Operating Input Voltage(Min) 3V
Maximum Supply Voltage 5.5V
Output Voltage 15V
Channel Output Current 80mA
Frequency 30MHz
Applications Backlight
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 32-HTSSOP
Win Source Part Number 1108395-TLC5924DAPR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLC5924DAPR CAD Model

Description

The Texas Instruments TLC5924DAPR is a highly efficient, 16-channel constant-current sink LED driver designed to address the needs of complex lighting applications. This advanced integrated circuit (IC) is specifically tailored for LED display applications, including signage, message boards, and various forms of ambient lighting. Its versatility and robustness make it an ideal choice for designers looking to create vibrant, consistent, and reliable LED arrays.

Key Features:

  • Output Channel Count: The TLC5924DAPR provides 16 constant-current output channels, offering designers the flexibility to manage multiple LEDs with precision and ease.
  • Constant-Current Sinks: Each channel can sink up to 120 mA, with the capability of being adjusted via an external resistor, allowing for fine-tuning of LED brightness and uniformity across the display.
  • Wide Operating Voltage: The device operates on a supply voltage range from 3.0 V to 5.5 V, accommodating various power supply configurations and ensuring compatibility with a broad range of LED technologies.
  • Enhanced Thermal Performance: Packaged in a PowerPAD™ HTSSOP, the TLC5924DAPR offers excellent thermal performance, ensuring reliable operation even in thermally challenging conditions.
  • Grayscale Control: It supports grayscale control, which is essential for applications that require different levels of brightness and color mixing, enhancing the visual experience of LED displays.
  • Error Detection: The IC includes an error detection system that monitors LED open-circuit and short-circuit conditions, providing increased reliability and safety in LED applications.

Applications:

The TLC5924DAPR is suitable for a wide range of applications, including:

  • LED Video Displays
  • Message Boards
  • Channel Letters
  • Architectural Lighting
  • General Purpose LED Illumination

With its robust feature set and Texas Instruments' reputation for quality, the TLC5924DAPR LED driver IC is a reliable and efficient solution for driving multiple LEDs with consistent brightness and advanced control features.

You May Also Be Interested in

Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.4366
Maxic
LED Driver IC 1 Output Buck PWM Analog Dimming 1.5A SOT-89-5
Lowest to $0.1223
Infineon Technologies
PWM 1 SOT-23-6 Power Management - Specialized RoHS
Lowest to $0.4075
Holtek
4.5V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.6054
On-Bright
150kHz Flyback 1 SOP-8 LED Drivers ICs RoHS
Lowest to $0.2911
On-Bright
500Hz~100kHz Flyback SOT-23-6 LED Drivers ICs RoHS
Lowest to $0.1834
Silan
1 120mA SOP-7 LED Drivers ICs RoHS
Lowest to $0.1456
Advanced Analog Technology
320kHz Buck 2A 3.6V~28V SOIC-8 LED Drivers ICs RoHS
Lowest to $0.5821
Macroblock
30MHz 16 45mA 3V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.4366

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6594 $51.2316
34+ $3.0026 $102.0884
52+ $2.9088 $151.2576
72+ $2.8150 $202.6800
92+ $2.7211 $250.3412
123+ $2.4396 $300.0708
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,001 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess