EN
  • EN
  • DE

SN74ABT533AN

Part No SN74ABT533AN
Manufacturer Texas Instruments
Catalog Logic - Latches
Description IC OCT TRANSPARENT D 3ST 20-DIP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-PDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Latches
Mfr Texas Instruments
Series 74ABT
Package Tube
Logic Type D-Type Transparent Latch
Output Type Tri-State
Voltage - Supply 4.5V ~ 5.5V
Independent Circuits 1
Delay Time - Propagation 4.9ns
Current - Output High, Low 32mA, 64mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Through Hole
Package / Case 20-DIP (0.300", 7.62mm)
Supplier Device Package 20-PDIP
Base Product Number 74ABT533
Other Names TEXTISSN74ABT533AN,SN74ABT533ANE4,2156-SN74ABT533AN,SN74ABT533ANE4
Standard Package 20
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257435-SN74ABT533AN
Ultra Librarian 3D Model Ultra Librarian SN74ABT533AN CAD Model

Description

Product Overview: SN74ABT533AN

The SN74ABT533AN is a robust integrated circuit from Texas Instruments, renowned for its high-performance and reliability in a variety of digital applications. This device is part of the ABT family, which stands for Advanced BiCMOS Technology, and is designed to deliver both the speed of CMOS and the low power dissipation of bipolar transistors.

Key Features

  • Octal D-Type Latches: The SN74ABT533AN features eight D-type latches that allow for the storage of eight bits of data. This is essential for systems requiring temporary data holding before processing.
  • 3-State Outputs: With 3-state outputs, this device can be placed in a high-impedance state, thereby allowing multiple components to share the same output lines without interference.
  • Transparent Latches: The latches are transparent, meaning that when the latch-enable (LE) input is high, the Q outputs will follow the data (D) inputs directly, allowing for real-time tracking of the input signals.
  • Edge-Triggered Latching: The latching action is controlled by the edge of the clock pulse, ensuring precise timing and synchronization with system operations.
  • Wide Operating Voltage Range: The device supports a wide range of operating voltages from 4.5V to 5.5V, providing flexibility in various power environments.
  • Flow-Through Architecture: Designed with a flow-through pinout, the SN74ABT533AN facilitates easy PCB layout by simplifying the routing of signals between the IC and other components.

Applications

The SN74ABT533AN is suitable for a wide range of digital applications, including:

  • Temporary data storage
  • Data buffering for CPUs, ALUs, and other processing units
  • System address latching
  • Interface between different systems within a digital environment

Quality and Reliability

As with all Texas Instruments products, the SN74ABT533AN is manufactured to the highest standards, ensuring that it meets the rigorous demands of industrial and commercial applications. Its robustness is backed by extensive testing and quality control processes, making it a reliable choice for designers and engineers looking for a high-quality octal latch solution.

You May Also Be Interested in

NXP / Nexperia
IC OCTAL TRANSP LTCH 3ST 20TSSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $0.9148
Texas Instruments
IC D-TYPE LATCH SGL 3-ST 20TSSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $0.8468
Renesas Electronics America
IC LATCH 12-24BIT MUX D 56-TSSOP / D-Type Transparent Latch 1 Channel 12:24 IC Tri-State 56-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-TSSOP
Lowest to $0.2745
Nexperia USA Inc.
IC LATCH 8BIT ADDRESS DHVQFN16 / D-Type, Addressable 1 Channel 1:8 IC Standard 16-DHVQFN (2.5x3.5)
Need more? Email Us
Texas Instruments
IC QUAD NAND R/S LATCH 16SOIC
Lowest to $0.4136
Renesas Electronics America
IC TRANSP LATCH OCTAL 20-SSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP
Need more? Email Us
Renesas Electronics America
IC TRANSP LATCH 16BIT 48-SSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP
Lowest to $1.3063
Nexperia USA Inc.
IC ADDRESSABLE LATCH 8BIT 16SOIC
Lowest to $0.4716

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess