EN
  • EN
  • DE

MAX9687CSE

Part No MAX9687CSE
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description Comparator Dual ±6V 16-Pin SOIC N
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mount Surface Mount
Number of Pins 16
Packaging Bulk
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1075863-MAX9687CSE
Categories Linear - Comparators
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX9687CSE CAD Model

Description

Maxim Integrated MAX9687CSE Product Overview

The MAX9687CSE from Maxim Integrated is a high-performance, low-power, analog multiplexer that is designed to operate with single-ended or differential signals. This versatile device is particularly suitable for use in a wide range of applications, including data acquisition systems, signal routing, and communication systems where space and power efficiency are critical.

Key Features

  • Dual 4:1 Multiplexer Configuration: The MAX9687CSE features a dual 4:1 multiplexer topology, allowing users to switch between four different input signals for each multiplexer, making it an 8:1 solution when used in single-ended mode.
  • Wide Operating Voltage Range: The device operates over a broad voltage range of ±4.5V to ±5.5V, or a single supply of +9V to +36V, providing flexibility in various system designs.
  • Low Crosstalk and Off-Isolation: With its excellent signal integrity characteristics, the MAX9687CSE offers low crosstalk and high off-isolation, ensuring minimal signal interference and leakage between channels.
  • High Bandwidth: The multiplexer boasts a high bandwidth that supports fast signal switching, making it suitable for high-speed data and video applications.
  • ESD Protection: Integrated electrostatic discharge (ESD) protection circuits safeguard the device against static electricity and other transient voltage events.
  • Surface-Mount Package: The MAX9687CSE comes in a compact, surface-mount SOP (Small Outline Package) that is conducive to space-constrained applications.

Applications

  • Data Acquisition Systems
  • Test Equipment
  • Audio and Video Switching
  • Communication Systems
  • Medical Instrumentation

Maxim Integrated's MAX9687CSE is engineered to meet the demands of modern electronic systems that require reliable, high-speed multiplexing with minimal signal degradation. The device's robust design and advanced features make it an excellent choice for designers looking to enhance the performance and efficiency of their systems.

With Maxim Integrated's reputation for quality and reliability, the MAX9687CSE is a solid choice for your multiplexing needs, ensuring that your systems perform optimally under various conditions.

You May Also Be Interested in

Texas Instruments
IC COMP TINY R-R CMOS 8-SOIC / Comparator General Purpose Open Drain 8-SOIC
Lowest to $1.0264
Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $6.0510
Maxim Integrated
IC COMPARATOR 1 W/LATCH 8DIP
Lowest to $2.5214
Analog Devices Inc.
IMPROVED LM319 / Comparator
Need more? Email Us
Texas Instruments
IC DUAL GP LV COMPARATOR 8-SOIC / Comparator General Purpose Open Collector 8-SOIC
Lowest to $0.2533
Maxim Integrated
IC COMPARATOR 2 GEN PUR 8CERDIP
Lowest to $3.7006
ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC
Lowest to $0.1299
Maxim Integrated
IC COMPARATOR 4 GEN PUR 20DIP
Need more? Email Us
Maxim Integrated
IC COMPARATOR 2 GEN PUR 16DIP
Lowest to $9.0097

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess