Products specifications Report Issue?

Categories Uncategorized
Manufacturer Rickchip
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 835537-RK3368
Ultra Librarian 3D Model Ultra Librarian RK3368 CAD Model

Description

The Rockchip RK3368 is an octa-core processor designed for set-top boxes, media players, and other multimedia applications. It features an octa-core ARM Cortex-A53 CPU and a PowerVR G6110 GPU, providing a balance of performance and power efficiency. This processor excels in applications requiring smooth video playback, efficient multitasking, and support for a variety of multimedia formats.

Applications

  • Set-top Boxes
  • Media Players
  • Smart TVs
  • Digital Signage
  • OTT (Over-the-Top) Devices

Features

  • Octa-Core ARM Cortex-A53 CPU: Provides efficient processing power for multimedia applications.
  • PowerVR G6110 GPU: Delivers smooth graphics performance for video playback and gaming.
  • 4K Video Decoding: Supports ultra-high-definition video playback.
  • HDMI 2.0 Output: Enables connection to 4K displays.
  • Dual-Channel DDR3/DDR4: Supports high memory bandwidth.
  • Multiple Peripheral Interfaces: Includes USB, Ethernet, and SDIO for versatile connectivity.

Benefits

  • Smooth Video Playback: Enables seamless playback of high-resolution video content.
  • Efficient Multitasking: Provides responsive performance for multiple applications running simultaneously.
  • Versatile Multimedia Support: Supports a wide range of audio and video formats.
  • Enhanced User Experience: Delivers a smooth and responsive user interface.
  • Optimized Power Efficiency: Provides a balance of performance and power consumption.

Additional Details

The RK3368 supports Android operating systems, making it suitable for a wide range of multimedia applications. It features advanced security features to protect sensitive data. The processor integrates a comprehensive set of multimedia codecs, including H.265 and VP9, for efficient video decoding. The PowerVR G6110 GPU supports OpenGL ES 3.1/3.0/2.0/1.1 and OpenCL 1.2. The integrated HDMI 2.0 output supports resolutions up to 4K at 60Hz.

You May Also Be Interested in

Box Partners
2 MIL PALLET COVERS, 68X65X82",
Need more? Email Us
ECAD model for PC120
Cree Inc.
Need more? Email Us
ECAD model for XPEAMB-L1-A30-N4-C-01
Mxic
Need more? Email Us
ECAD model for MX25L32O6EM2I-12G
Yageo
Need more? Email Us
ECAD model for YAGRC0805FR-0749K9L
Exar Corporation
Lowest to $18.2799
ECAD model for XRT83G10A
Toko America Inc.
Need more? Email Us
ECAD model for LL2012-FHL4N7S
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ECAD model for STK7562J
Murata Electronics North America
Need more? Email Us
ECAD model for XM5802PD-NL1331
Cree Inc.
Need more? Email Us
ECAD model for XPGWHT-01-5D1-R50-02

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.3864
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.0151 $70.0302
5+ $28.7296 $143.6480
7+ $27.8318 $194.8226
10+ $26.9341 $269.3410
13+ $26.0363 $338.4719
17+ $23.3430 $396.8310
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,500 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention