EN
  • EN
  • DE

MAX9671CTH+

Part No MAX9671CTH+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches - Special Purpose
Description Low-Power Audio/Video Switch with Audio Volume Control for Dual SCART Connectors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Applications Audio, Video
Number of Channels 2
Operating Supply Voltage 3.3 V ~ 12 V
-3db Bandwidth 230MHz
Features Buffers, I2C, RGB, SCART
Operating Temperature Range 0°C ~ 70°C (TA)
Package 44-WFQFN Exposed Pad
Manufacturer Package 44-TQFN-EP (7x7)
Win Source Part Number 1215422-MAX9671CTH+
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Family Name MAX9671
Introduction Date July 01, 2009
ECCN EAR99
Country of Origin Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date 2019
Ultra Librarian 3D Model Ultra Librarian MAX9671CTH+ CAD Model

Description

Maxim Integrated MAX9671CTH+ Product Overview

The Maxim Integrated MAX9671CTH+ is a high-performance, compact, and versatile gamma reference system designed to meet the demanding requirements of TFT LCD panels. This advanced gamma buffer is an integral component in ensuring accurate color reproduction and image quality in a variety of display applications.

Key Features

  • High Precision: It features a 10-bit resolution that ensures smooth and precise color gradations, which is critical for high-quality imaging.
  • Multiple Channels: The device includes 14 channels, providing extensive control and calibration options for gamma correction.
  • Programmable VCOM Calibrator: The integrated programmable VCOM calibrator allows for fine-tuning of the common-mode voltage, optimizing display performance and quality.
  • Low Power Consumption: Designed to be energy-efficient, the MAX9671CTH+ minimizes power usage, making it suitable for portable and battery-powered devices.
  • Wide Operating Temperature Range: It operates over a broad temperature range, ensuring reliable performance in diverse environments.

Applications

The MAX9671CTH+ is ideal for a variety of applications, including:

  • Notebook computers
  • Desktop monitors
  • Televisions
  • Industrial displays
  • Medical imaging devices

Technical Specifications

With a supply voltage ranging from 9V to 18V, the MAX9671CTH+ is designed to be flexible and compatible with various power supplies. Its compact TQFN-EP (5mm x 5mm) package allows for easy integration into space-constrained designs without sacrificing functionality or performance.

Quality and Reliability

Maxim Integrated is known for its commitment to quality, and the MAX9671CTH+ is no exception. It is built to the highest standards, ensuring both reliability and longevity in the field. Whether used in consumer electronics or professional-grade equipment, this gamma reference system delivers consistent and dependable results.

You May Also Be Interested in

Texas Instruments
USB TYPE C REDRIVER /MUX / USB Switch IC 4 Channel 40-WQFN (6x4)
Lowest to $11.9479
NXP / Nexperia
HIGH PERFORMANCE MULTIPLEXER/DEM / Switch IC Channel
Need more? Email Us
Maxim Integrated
IC VIDEO SWITCH QUAD SPST 20SSOP / Video Switch IC 4 Channel 20-SSOP
Lowest to $4.8972
Broadcom Limited
PEX88048B0-2-DB / PCI Express® Switch IC Channel
Need more? Email Us
Diodes Incorporated
IC MUX/DEMUX 3:1 15 OHM 60TQFN / HDMI Switch IC 1 Channel 60-TQFN (5x9)
Lowest to $2.8009
Renesas Electronics America
IC USB SWITCH SP3T DUAL 12TQFN / USB, UART Switch IC 2 Channel 12-TQFN (3x3)
Lowest to $1.1891
Rohm Semiconductor
IC VIDEO SIGNAL SWITCHERS 16SSOP / Video Switch IC 1 Channel 16-SSOP-B
Lowest to $1.4273
Maxim Integrated
IC VIDEO SWITCH DUAL SPST 16QSOP / Video Switch IC 1 Channel 16-QSOP
Need more? Email Us
Texas Instruments
SOURCE AND SINK POWER MULTIPEXER / Switch IC 1 Channel 28-DSBGA (1.61x2.81)
Lowest to $1.2300

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess