EN
  • EN
  • DE

MAX9671CTH+T

Part No MAX9671CTH+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches - Special Purpose
Description IC AUDIO/VIDEO SWIT DUAL 44TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Applications Audio, Video
Number of Channels 2
Single Supply Voltage (V+) 3.3 V to 12 V
-3db Bandwidth 230MHz
Features Buffers, I2C, RGB, SCART
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 44-TQFN-EP (7x7)
Win Source Part Number 114182-MAX9671CTH+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX9671CTH+T CAD Model

Description

Maxim Integrated Product Overview: MAX9671CTH+T

The MAX9671CTH+T is a high-performance, compact, and versatile gamma reference system designed by Maxim Integrated, a leader in analog and mixed-signal engineering. This advanced integrated circuit is engineered to meet the stringent demands of display technologies, particularly those requiring precise gamma curve control in TFT LCD panels.

Key Features

  • High Precision: The MAX9671CTH+T boasts a 10-bit, 14-channel gamma reference voltage output, ensuring accurate and consistent color reproduction for high-quality visual experiences.
  • Integrated EEPROM: With an onboard EEPROM, the device allows for easy storage and recall of custom gamma curves and other configuration data, facilitating rapid display calibration and production efficiency.
  • Flexible Power Supply: Operating from a 9V to 18V single supply, the MAX9671CTH+T offers flexibility across different power environments, making it suitable for a wide range of applications.
  • Low Power Consumption: Designed with power efficiency in mind, it minimizes power usage, which is crucial for portable and battery-operated devices.
  • Compact Design: The device comes in a 44-TQFN package, which is ideal for space-constrained applications without compromising on functionality.

Applications

The MAX9671CTH+T is particularly suited for use in high-end TFT LCD panels, where precise gamma correction is essential for color accuracy and image quality. Its applications span across various industries and devices, including:

  • Televisions and Monitors
  • Notebook Computers
  • Automotive Displays
  • Medical and Industrial Monitors

Reliability and Support

Maxim Integrated is known for its commitment to quality and reliability. The MAX9671CTH+T is built to the highest standards, ensuring long-term performance and stability in even the most demanding conditions. Additionally, Maxim provides comprehensive technical support and resources, including datasheets, application notes, and design tools, to assist designers in integrating the MAX9671CTH+T into their projects seamlessly.

With its robust feature set, the MAX9671CTH+T from Maxim Integrated stands out as an essential component for display technologies that require precise gamma correction, offering designers a reliable and efficient solution for their color management needs.

You May Also Be Interested in

Maxim Integrated
MAX9176 LVDS-TO-LVDS 2:1 MUX / LVDS Switch IC 1 Channel 10-uMAX
Lowest to $5.9252
Diodes Incorporated
IC MUX/DEMUX 3:1 15 OHM 60TQFN / HDMI Switch IC 1 Channel 60-TQFN (5x9)
Lowest to $2.8009
Microchip Technology
IC SWITCH 32 X SPST 78VFBGA
Lowest to $74.5801
Renesas Electronics America
IC USB SWITCH SP3T DUAL 12TQFN / USB, UART Switch IC 2 Channel 12-TQFN (3x3)
Lowest to $1.1891
Texas Instruments
4-CHANNEL DIFFERENTIAL 8:16 MULTIPLEXER SWITCH FOR DVI/HDMI APPLICATIONS
Need more? Email Us
Maxim Integrated
IC SWITCH ANALOG SMD / Switch IC Channel
Lowest to $8.7595
Pericom
3.3V, 16-Bit to 8-Bit, Mux/DeMux Gigabit Ethernet LAN Switch with Single Enable
Need more? Email Us
Texas Instruments
TS5USBC402 / USB, UART Switch IC 3 Channel 12-DSBGA
Lowest to $0.8775
Monolithic Power Systems Inc.
16-CHANNEL HIGH VOLTAGE ANALOG S
Lowest to $3.7338

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.1127 $96.2254
3+ $39.4767 $118.4301
5+ $38.2432 $191.2160
7+ $37.0097 $259.0679
9+ $35.7761 $321.9849
11+ $32.0755 $352.8305
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,630 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess