EN
  • EN
  • DE

MAX96712GTB/V+T

Part No MAX96712GTB/V+T
Manufacturer Maxim Integrated
Catalog Interface - Serializers, Deserializers
Description IC SERIALIZER GMSL TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Serializers, Deserializers
Mfr Maxim Integrated
Package Tape & Reel
Product Status Active
Base Product Number MAX96712
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 981052-MAX96712GTB/V+T
Ultra Librarian 3D Model Ultra Librarian MAX96712GTB/V+T CAD Model

Description

Maxim Integrated's MAX96712GTB/V+T: High-Performance GMSL Serializer

The MAX96712GTB/V+T is a state-of-the-art Gigabit Multimedia Serial Link (GMSL) serializer from Maxim Integrated, designed to deliver high-speed data transmission with robust signal integrity in automotive and industrial applications. This advanced component is part of Maxim's high-performance serial link solutions, enabling reliable and high-quality video and data communication over long distances.

Key Features

  • High Bandwidth: The MAX96712GTB/V+T supports high-speed data transmission, making it ideal for applications requiring rapid data transfer such as automotive camera systems, machine vision, and multimedia networks.
  • Robust Communication: With built-in spread spectrum and a flexible input/output interface, the device ensures robust communication even in environments with high electromagnetic interference (EMI).
  • Enhanced Safety: Safety features such as cyclic redundancy check (CRC) and frame synchronization provide data integrity and consistent performance, crucial for safety-critical automotive applications.
  • Power Over Coax (PoC): The serializer supports Power Over Coax technology, allowing power to be delivered to remote devices over the same cable as the data signal, simplifying system design and reducing cable weight and cost.
  • Adaptive Equalization: Integrated adaptive equalization technology compensates for cable losses, ensuring high-quality signal transmission over long cable runs.

Applications

The MAX96712GTB/V+T is designed to address the needs of complex and demanding applications where high data rates and signal integrity are paramount. It is particularly well-suited for:

  • Automotive camera and sensor systems
  • Advanced Driver Assistance Systems (ADAS)
  • Infotainment and navigation systems
  • Industrial video and control systems

Reliability and Quality

Maxim Integrated is known for its commitment to quality and reliability, and the MAX96712GTB/V+T is no exception. It is designed to meet the stringent requirements of the automotive industry, including extended temperature ranges and long-term reliability. With its advanced features and robust design, the MAX96712GTB/V+T is an excellent choice for designers looking to implement high-speed serial communication in their next-generation automotive or industrial products.

You May Also Be Interested in

Texas Instruments
1.05Gbps Serializer 21 Input 1 Output 40-WQFN (6x6)
Lowest to $10.8970
Maxim Integrated
10-BIT BUS LVDS SERIALIZER
Lowest to $73.6821
Maxim Integrated
IC SERIALIZER 2.5GBPS 67TQFN
Lowest to $52.4032
Analog Devices Inc.
IC
Lowest to $19.0596
Maxim Integrated
DESERIALIZER WITH LVDS OUTPUTS
Lowest to $14.6893
National Semiconductor (TI)
DS92LV2421 10 TO 75 MHZ, 24-BIT
Lowest to $16.7450
Texas Instruments
1.2Gbps Serializer 24 Input 1 Output 48-WQFN (7x7)
Lowest to $19.2675
Maxim Integrated
IC SERIALIZER LVDS 44TQFN
Need more? Email Us
Maxim Integrated
IC SERIALIZER LVDS 48LQFP
Lowest to $17.4627

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5689 $58.2756
9+ $11.9540 $107.5860
13+ $11.5804 $150.5452
18+ $11.2068 $201.7224
24+ $10.8333 $259.9992
31+ $9.7126 $301.0906
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess