EN
  • EN
  • DE

MAX965EUA+T

Part No MAX965EUA+T
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description IC COMPARATOR R-R 8-UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type with Voltage Reference
Number of Elements 1
Output Type Open-Drain, Rail-to-Rail
Supply Voltage - Operating 1.6 V to 5.5 V
Voltage - Input Offset (Max) 15mV @ 5.5V
Current - Input Bias (Max) 0.05μA @ 5.5V
Current - Quiescent (Max) 12μA
CMRR, PSRR (Typ) 56.48dB CMRR, 80dB PSRR
Propagation Delay (Max) 20μs
Hysteresis ±1mV
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-uMAX
Win Source Part Number 122616-MAX965EUA+T
Ultra Librarian 3D Model Ultra Librarian MAX965EUA+T CAD Model

Description

Maxim Integrated MAX965EUA+T - Precision Comparators

The MAX965EUA+T from Maxim Integrated is a high-performance, low-power, precision voltage comparator designed to offer a perfect blend of speed and power efficiency. This device is part of a family of comparators that are optimized for single +3V to +5V or dual ±1.5V to ±5.5V power supply operation, making it a versatile choice for a variety of applications.

With a fast propagation delay of just 40ns and low-power consumption, the MAX965EUA+T is an excellent solution for portable and battery-powered devices where energy efficiency is crucial. Its precision is further enhanced by a low input offset voltage of 1mV and input bias current of 1pA, ensuring accurate comparisons even in sensitive applications.

The MAX965EUA+T comes in a small 8-pin µMAX package, which is advantageous for space-constrained designs. Its tiny footprint does not compromise its performance or reliability, making it an ideal component for high-density boards where space is at a premium.

Additional features of the MAX965EUA+T include an internal hysteresis that prevents output oscillation by providing a clean and stable output transition. The device also offers a push-pull output stage that eliminates the need for an external pull-up resistor, further simplifying the design and reducing component count.

This comparator is well-suited for a wide range of applications, including zero-crossing detectors, window comparators, level shifters, and battery monitoring systems. Its robust design ensures reliable operation over the extended industrial temperature range of -40°C to +85°C, making it a dependable choice for industrial environments.

Maxim Integrated's commitment to high-quality and high-performance components is evident in the MAX965EUA+T, making it a preferred choice for designers looking for a comparator that delivers both speed and precision without sacrificing power efficiency.

Key Features:
  • Supply Voltage Range: +3V to +5V
  • Low Input Offset Voltage: 1mV
  • Low Input Bias Current: 1pA
  • Fast Propagation Delay: 40ns
  • Internal Hysteresis
  • Push-Pull Output Stage
  • Operating Temperature Range: -40°C to +85°C
  • Package: 8-pin µMAX

You May Also Be Interested in

Texas Instruments
36V JI.3 DUAL COMPARATOR / Comparator General Purpose Open-Collector 8-SOIC
Lowest to $0.1006
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8MINISO / Comparator General Purpose Push-Pull 8-MiniSO
Lowest to $2.6740
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8MINISO / Comparator General Purpose Open-Collector, Rail-to-Rail 8-MiniSO
Lowest to $0.2222
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Push-Pull, Rail-to-Rail TSOT-23-8
Lowest to $0.9806
Maxim Integrated
IC COMPARATOR 2 W/LATCH 20TSSOP
Lowest to $24.2731
Texas Instruments
WIDE SUPPLY COMPARATOR / Comparator Window Open Drain SOT-23-THIN
Lowest to $2.2527
ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose 8-SOIC
Lowest to $0.1917
STMicroelectronics
IC COMPARATOR 1 GEN PUR SOT23-5 / Comparator General Purpose CMOS, DTL, ECL, Open-Collector, TTL SOT-23-5
Need more? Email Us
Linear Technology
LT6700 - LOW VOLTAGE, DUAL COMPA
Lowest to $4.3657

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0178 $60.5340
70+ $1.6551 $115.8570
110+ $1.6043 $176.4730
150+ $1.5523 $232.8450
195+ $1.5003 $292.5585
260+ $1.3456 $349.8560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess