Products specifications

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Applications Filter
Number of Circuits 3
Operating Supply Current 28.3mA
Dual Supply Voltage (±) 3.14 V ~ 3.47 V
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 787233-MAX9652ASA+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX9652
Introduction Date August 01, 2008
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MAX9652ASA+ CAD Model

Description

MAX9652ASA+ High-Definition Video Filter Amplifier by Maxim Integrated

The MAX9652ASA+ from Maxim Integrated is a cutting-edge, high-definition video filter amplifier designed to provide superior video signal conditioning in a compact package. This device is specifically engineered for high-resolution video applications, delivering crystal-clear images by filtering and amplifying video signals to optimal levels. It is an ideal choice for a wide range of consumer electronics, including digital TVs, DVD players, and set-top boxes, as well as in professional video editing and broadcasting equipment.

The MAX9652ASA+ features a 2-channel, 36MHz, 6th-order lowpass filter that effectively eliminates unwanted noise and artifacts from the video signal, ensuring a clean and stable output. This high level of filtering is crucial for maintaining the integrity of high-definition video signals, which are more susceptible to degradation due to their higher bandwidth requirements.

In addition to its superior filtering capabilities, the MAX9652ASA+ also offers a fixed gain of +6dB, which is ideal for driving double-terminated 75Ω cables. This gain setting compensates for signal losses that occur during transmission over long cable runs, ensuring that the video signal maintains its strength and quality from source to display.

The device is housed in a space-saving 8-pin SOIC package, making it a convenient and space-efficient solution for compact electronic designs. Its low power consumption is another key feature, making it suitable for use in power-sensitive applications.

Key features of the MAX9652ASA+ include:

  • 2-channel, 36MHz, 6th-order lowpass filter
  • +6dB fixed gain for driving 75Ω cables
  • Low power consumption
  • 8-pin SOIC package for compact designs
  • Excellent group delay and phase linearity for high-quality video reproduction

Overall, the MAX9652ASA+ is a robust and reliable video filter amplifier that offers exceptional performance for high-definition video applications. Its integration of advanced filtering and amplification in a single device simplifies design and enhances overall system reliability, making it a top choice for designers looking to create state-of-the-art video systems.

You May Also Be Interested in

Texas Instruments
IC VIDEO BUFFER AMP 8-SOIC
Need more? Email Us
ECAD model for OPA693IDG4
NJR Corporation/NJRC
IC VIDEO AMP DUAL W/DRIVER 8-DIP
Lowest to $1.0918
ECAD model for NJM2268D
Maxim Integrated
IC AMP MPLEX AMP 16QSOP
Need more? Email Us
ECAD model for MAX4311EEE+
Texas Instruments
IC AMP CURRENT FEEDBACK SOT23-6 / Wideband Video Op Amp; Single, Single with Shutdown and Quad
Lowest to $6.5667
ECAD model for LMH6720MF/NOPB
Qorvo US Inc.
IC AMP GENERAL PURPOSE SOT115J
Need more? Email Us
ECAD model for D10040250GT
NJR Corporation/NJRC
Lowest to $5.4965
ECAD model for NJM2267M-TE1-#ZZZB
NJR Corporation/NJRC
Need more? Email Us
ECAD model for NJM2277MG(TE2)
Analog Devices Inc.
IC AMP VIDEO 24SMT
Need more? Email Us
ECAD model for HMC813LC4B
Analog Devices Inc.
SD Video Filter Amplifiers
Lowest to $2.2650
ECAD model for ADA4432-1BCPZ-R7

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $10.4199
ECAD model for SSD1963QL9
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.8764
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention