The MAX9650ATA+C93 is a cutting-edge display driver integrated circuit (IC) developed by Maxim Integrated, a renowned leader in the design, manufacturing, and marketing of high-performance semiconductor products. This IC is engineered to deliver high-quality display solutions for a wide range of applications, including mobile phones, personal digital assistants (PDAs), and other portable electronic devices that require low power consumption and compact form factors.
Key Features
- High Integration: The MAX9650ATA+C93 integrates a charge pump and a high-efficiency step-up converter, which minimizes the need for external components and simplifies the design process for engineers.
- Power Efficiency: With its advanced power management features, this IC ensures extended battery life for portable devices by delivering high efficiency and low quiescent current.
- Display Flexibility: It supports a wide range of display technologies, making it a versatile choice for driving both organic light-emitting diode (OLED) and liquid crystal display (LCD) screens.
- Compact Size: Housed in a tiny 8-pin TDFN package, the MAX9650ATA+C93 is ideal for space-constrained applications, allowing designers to maintain slim and sleek product designs.
- Temperature Range: This IC operates over a broad temperature range, ensuring reliability and performance even in extreme conditions.
Applications
The versatility of the MAX9650ATA+C93 makes it suitable for a variety of display applications. It is commonly used in:
- Smartphones and Tablets
- Portable Media Players
- Handheld Gaming Devices
- GPS Navigation Systems
- Other Portable Electronic Devices
Technical Specifications
Some of the technical specifications of the MAX9650ATA+C93 include:
- Supply Voltage Range: 2.6V to 5.5V
- Output Voltage: Up to 28V
- Output Current: 25mA (typical)
- Package Type: 8-pin TDFN
With its robust feature set and Maxim Integrated's commitment to quality, the MAX9650ATA+C93 stands out as a premium solution for driving high-performance displays in portable electronic devices.