EN
  • EN
  • DE

DRV8838DSGT

Part No DRV8838DSGT
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description IC BRIDGE DRIVER PAR 8WSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Motor Type - AC, DC Brushed DC
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (2)
Interface On/Off
Technology NMOS
Applications DC Motors, General Purpose, Solenoids
Current - Output 1.8A
Voltage - Supply 1.8V ~ 7V
Voltage - Load 0V ~ 11V
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case 8-WFDFN Exposed Pad
Supplier Device Package 8-WSON (2x2)
Base Product Number DRV8838
Standard Package 250 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 852069-DRV8838DSGT
Ultra Librarian 3D Model Ultra Librarian DRV8838DSGT CAD Model

Description

Product Overview: Texas Instruments DRV8838DSGT

The DRV8838DSGT is a motor driver IC designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This product provides a versatile and efficient solution for driving a single brushed DC motor or one winding of a bipolar stepper motor. With a wide voltage range and a compact form factor, the DRV8838DSGT is ideal for battery-powered applications such as toys, consumer electronics, and portable medical devices.

Key Features

  • Operating Voltage Range: The device supports a wide operating voltage range from 0 V to 11 V, allowing it to accommodate various power sources and motor types.
  • Output Current Capability: It can deliver up to 1.8 A of continuous output current, ensuring reliable performance for a range of motor sizes.
  • Low RDS(on): The low on-resistance of the H-bridge (250 mΩ typical at 25°C) minimizes power loss and improves efficiency.
  • Integrated Protection Features: The DRV8838DSGT includes several protective features such as overcurrent, thermal shutdown, and under-voltage lockout, enhancing the safety and durability of the application.
  • Simple Control Interface: The motor driver can be controlled via a simple GPIO interface, making it easy to integrate into a wide range of systems without the need for complex programming.
  • Sleep Mode: A low-power sleep mode helps to conserve energy when the motor is not in use, which is critical for battery-operated devices.

Applications

The DRV8838DSGT's versatility makes it suitable for a diverse array of applications. It is commonly used in consumer electronics, such as robotic toys and handheld gaming devices, where compact size and battery efficiency are essential. Additionally, it can be found in portable medical equipment, where reliability and precision are of paramount importance. The device's simple control interface allows for easy integration into existing designs, making it a popular choice for engineers and designers looking to optimize their motor control solutions.

Package and Availability

The DRV8838DSGT is offered in a small 8-pin WSON package, which is designed to occupy minimal space on a printed circuit board (PCB). This product is available for purchase through Texas Instruments' official website and authorized distributors, ensuring easy access to this high-quality motor driver IC for your next project.

You May Also Be Interested in

Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $111.0448
ON Semiconductor
UNIPOLAR FIXED-CURRENT CHOPPER-T / Motor Driver
Lowest to $87.4866
Nisshinbo Micro Devices Inc.
IC STEPPER MOTOR DRIVER 28PLCC
Lowest to $32.6080
Trinamic Motion Control GmbH
IC MTR DRVR BIPLR 3.3-5.5V 32QFN
Lowest to $24.7389
Sanken
2-PHASE STEPPER MOTOR DRIVER IC
Lowest to $2.6115
Infineon Technologies
BRUSH DC MOTOR CONTROLLER, PQFP6
Need more? Email Us
Infineon Technologies
IC MOTOR DRIVER 4.75V-5.5V 28DSO
Lowest to $18.8657
Texas Instruments
DRIVER
Lowest to $5.4417
Monolithic Power Systems Inc.
IC MOTOR DRIVER 5V-60V 28QFN
Lowest to $2.2700

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4717 $51.8870
230+ $0.4418 $101.6140
355+ $0.4269 $151.5495
505+ $0.3971 $200.5355
655+ $0.3821 $250.2755
820+ $0.3672 $301.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 54,340 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess