EN
  • EN
  • DE

BGY835C,112

Part No BGY835C,112
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC AMP CATV SOT115J / Video Amp 1 CATV SOT115J
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Video Amps and Modules
Mfr NXP USA Inc.
Package Tube
Product Status Obsolete
Applications CATV
Number of Circuits 1
Current - Supply 340 mA
Mounting Type Chassis Mount
Package / Case SOT-115J
Supplier Device Package SOT115J
Base Product Number BGY83
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names 954-BGY835C112,934060863112,2156-BGY835C112-NX,NXPNXPBGY835C,112
Standard Package 25
Win Source Part Number 1182113-BGY835C,112
Ultra Librarian 3D Model Ultra Librarian BGY835C,112 CAD Model

Description

The BGY835C,112, a cutting-edge RF amplifier module from NXP Semiconductors, stands as a testament to the company's commitment to providing high-performance and reliable components for the electronics industry. This product is designed to cater to the advanced needs of modern RF signal amplification, ensuring that users experience superior signal quality and strength across various applications.

Key Features

  • High Gain: The BGY835C,112 offers a significant amplification factor, which enables it to boost weak signals to levels that are usable for further processing or transmission.
  • Wide Frequency Range: This amplifier is capable of operating over a broad frequency spectrum, making it versatile for different RF applications, including but not limited to, broadcast, communication, and satellite systems.
  • High Linearity: The linearity of this module ensures that the amplified signal maintains its quality without introducing significant distortion, which is crucial for maintaining the integrity of the information being transmitted.
  • Low Noise Figure: With its low noise figure, the BGY835C,112 minimizes the addition of unwanted noise during the amplification process, preserving the signal-to-noise ratio and enhancing overall performance.
  • Robust Design: NXP's commitment to quality is evident in the robust design of this module, which is built to withstand the rigors of demanding environments and provide consistent performance over time.

Applications

The BGY835C,112 is ideal for a myriad of applications where reliable RF amplification is essential. Its use cases include, but are not limited to:

  • Cable television (CATV) systems
  • Telecommunication infrastructure
  • Satellite receivers and transmitters
  • RFID and wireless communication systems

Quality and Compliance

As with all NXP products, the BGY835C,112 is manufactured in compliance with stringent industry standards, ensuring that it meets the highest levels of quality and reliability. Customers can trust this RF amplifier module to perform consistently and effectively, even in the most challenging conditions.

In conclusion, the BGY835C,112 from NXP is a superior choice for professionals seeking an RF amplifier that offers both high performance and reliability. Its comprehensive feature set and adaptability to various applications make it an invaluable component in the field of RF technology.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.4657
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $71.6418
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $115.6717
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.1642
Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
Lowest to $3.2015
Texas Instruments
OPA892DR
Lowest to $7.8583
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $1.1642
STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.4627 $52.3881
7+ $14.3284 $100.2988
11+ $13.8806 $152.6866
15+ $13.4329 $201.4935
20+ $12.9851 $259.7020
26+ $11.6418 $302.6868
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 110 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess