EN
  • EN
  • DE

SN74LV8154N

Part No SN74LV8154N
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description DUAL 16 BIT BINARY COUNTERS WITH 3 STATE OUTPUT REGISTERS | IC DUAL 16-BIT BIN CNTRS 20-DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Logic Type Binary Counter
Direction Up
Number of Bits per Element 16
Count Rate 25MHz
Trigger Type Positive Edge
Supply Voltage (V) 2V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 20-DIP
Supplier Device Package 20-PDIP
Family Part Number 74LV8154
Manufacturer Pack Quantity 20
MSL Level 1 (Unlimited)
Win Source Part Number 1255361-SN74LV8154N
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74LV8154N CAD Model

Description

The SN74LV8154N, manufactured by Texas Instruments, is a high-performance, dual 16-bit binary counter integrated circuit designed for use in a wide range of digital applications. This device is part of the 74LV family, which operates on a low-voltage power supply and offers low power consumption along with high speed.

Key Features:

  • Wide Operating Voltage Range: The SN74LV8154N functions optimally over a 2 V to 5.5 V range, making it versatile for various digital logic levels and compatible with TTL (Transistor-Transistor Logic).
  • Dual 16-Bit Counters: It comprises two independent 16-bit counters that can be cascaded easily in applications requiring longer count lengths, providing flexibility in system design.
  • High-Speed Operation: With a typical count frequency of up to 40 MHz, this counter can be employed in high-speed counting applications.
  • Direct Clear Function: This feature allows for the counters to be reset to zero quickly, ensuring efficient operation and ease of use within digital systems.
  • Individual Clock Inputs: Each 16-bit counter has its own clock input, which allows for independent operation and synchronization in complex systems.

Applications:

The SN74LV8154N is suitable for a variety of applications, including:

  • Industrial control systems
  • Process counters
  • Event counters in telecommunications
  • Data acquisition systems
  • High-speed timers and frequency dividers

Package and Quality:

The device comes in a PDIP (Plastic Dual In-line Package) form factor, which is known for its ease of handling and robustness. It is also available in other standard packaging options to suit different assembly requirements. Texas Instruments is known for its commitment to quality, and the SN74LV8154N is designed to meet or exceed industry standards for performance and reliability.

With its combination of features, the SN74LV8154N from Texas Instruments is an ideal choice for designers looking for a reliable and flexible dual counter IC for their digital systems.

You May Also Be Interested in

ON Semiconductor
IC UP COUNTER 8BIT BINARY 32-QFN / Counter IC Binary Counter 1 Element 8 Bit Positive, Negative 32-QFN (5x5)
Need more? Email Us
ON Semiconductor
IC BINARY COUNTR 14BIT 16SOEIAJ / Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SOEIAJ
Lowest to $2.8043
Harris Corporation
IC BINARY COUNTER 12-BIT 16SOIC
Lowest to $0.7338
Texas Instruments
IC BINARY COUNTR DL 4BIT 16SOIC
Lowest to $1.0579
Toshiba Semiconductor and Storage
IC BINARY COUNTER 14-BIT 16TSSOP
Lowest to $0.1728
Harris Corporation
CMOS DUAL BINARY UP-COUNTER / Counter IC Binary Counter 2 Element 4 Bit 16-CDIP
Need more? Email Us
ON Semiconductor
IC DIVIDER BY 2 1-BIT 8SOIC
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 4-BIT 16SO
Need more? Email Us
Nexperia USA Inc.
IC DIVIDER BY 2 8-BIT 5TSSOP
Lowest to $0.3998

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0551 $51.3775
60+ $1.6863 $101.1780
92+ $1.6336 $150.2912
127+ $1.5809 $200.7743
164+ $1.5282 $250.6248
219+ $1.3701 $300.0519
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 48 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess