EN
  • EN
  • DE

LPC1778FBD208,551

Part No LPC1778FBD208,551
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 208LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP
Series LPC17xx
Package Tray
Product Status Discontinued
Programmable Not Verified
Core Processor ARM® Cortex®-M3
Core Size 32-Bit Single-Core
Speed 120MHz
Connectivity CANbus, EBI/EMI, Ethernet, I²C, Microwire, Memory Card, SPI, SSI, SSP, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, Motor Control PWM, POR, PWM, WDT
Number of I/O 165
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 96K x 8
Voltage - Supply (Vcc/Vdd) 2.4V ~ 3.6V
Data Converters A/D 8x12b; D/A 1x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 208-LQFP
Supplier Device Package 208-LQFP (28x28)
Base Product Number LPC1778
Standard Package 36 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 843424-LPC1778FBD208,551
Ultra Librarian 3D Model Ultra Librarian LPC1778FBD208,551 CAD Model

Description

The LPC1778FBD208,551 is a high-performance microcontroller designed by NXP Semiconductors, known for its robust architecture, versatility, and efficiency. It is built around a powerful ARM Cortex-M3 processor core, which operates at frequencies of up to 120 MHz, making it suitable for a wide range of industrial, consumer, and general computing applications.

Key Features:

  • Core: ARM Cortex-M3 processor, running at up to 120 MHz.
  • Memory: 512 KB of flash memory and 96 KB of SRAM, providing ample space for complex applications and data storage.
  • Package: Housed in a 208-pin LQFP (Low-profile Quad Flat Package), the LPC1778FBD208,551 offers a compact footprint for space-constrained applications.
  • GPIO: Features a rich set of General Purpose Input/Output (GPIO) pins, enabling versatile interfacing with peripherals and external devices.
  • Connectivity: Includes a variety of communication interfaces such as USB, CAN, UART, I2C, SPI, and Ethernet for flexible connectivity solutions.
  • Analog Features: Equipped with multiple ADC (Analog-to-Digital Converters) and DAC (Digital-to-Analog Converters) channels for interfacing with analog sensors and devices.
  • Timer/Counter: Multiple timer/counters with capture and compare capabilities to support complex timing operations.
  • Power Efficiency: Designed with power-saving modes such as Sleep, Deep-sleep, and Power-down modes to optimize power consumption for battery-powered applications.
  • Reliability: Implements advanced features such as a Memory Protection Unit (MPU) and Error Code Correction (ECC) to ensure reliable operation and data integrity.

Applications:

The LPC1778FBD208,551 microcontroller is ideal for applications requiring high processing power, extensive memory, and advanced peripherals. It is commonly used in:

  • Industrial control systems
  • Medical devices
  • Embedded audio and voice applications
  • Automotive electronics
  • Networking and communication equipment
  • Robotics and automation

With its combination of performance, memory, and peripheral integration, the NXP LPC1778FBD208,551 microcontroller is a go-to solution for engineers looking to develop sophisticated and reliable embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.7653 $68.2959
6+ $18.6793 $112.0758
9+ $18.0955 $162.8595
12+ $17.5118 $210.1416
15+ $16.9281 $253.9215
20+ $15.1769 $303.5380
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,360 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess