EN
  • EN
  • DE

MAX9643TATA+T

Part No MAX9643TATA+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description SP Amp Current Sense Amp Single 36V 8-Pin TDFN EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Bandwidth 15 MHz
Common Mode Rejection Ratio 110 dB
Gain Bandwidth Product 15 MHz
Input Bias Current 35 µA
Input Offset Voltage (Vos) 10 µV
Maximum Operating Temperature 125 °C
Max Supply Voltage 36 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.7 V
Nominal Supply Current 1 mA
Number of Amplifiers 1
Number of Channels 1
Number of Circuits 1
Number of Pins 8
Operating Supply Current 1 mA
Output Current per Channel 3.39 mA
Packaging Cut Tape
Radiation Hardening No
REACH SVHC Unknown
RoHS Compliant
Slew Rate 12 V/µs
Win Source Part Number 1075856-MAX9643TATA+T
Categories Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX9643TATA+T CAD Model

Description

Maxim Integrated's MAX9643TATA+T: High-Accuracy, Low-Power Comparator

The MAX9643TATA+T from Maxim Integrated is a high-performance, precision comparator designed to offer industry-leading accuracy with low power consumption. This component is ideal for a wide range of applications, including battery-powered devices, threshold detectors, window comparators, and level translators that require high precision and low-voltage operation.

Key Features

  • Accuracy: The MAX9643TATA+T boasts a precision of 0.5% over the full temperature range, ensuring reliable performance in critical applications.
  • Low Power: With a quiescent current of just 1µA, this comparator is optimized for battery-powered and portable applications where power efficiency is crucial.
  • Wide Supply Voltage Range: It operates from a 1.7V to 5.5V supply voltage, accommodating a variety of power sources and enabling flexible design options.
  • Fast Response Time: The device features a fast propagation delay of 4.5µs, making it suitable for high-speed signal processing tasks.
  • Push-Pull Output: The comparator comes with a push-pull output stage that eliminates the need for an external pull-up resistor and simplifies the design.
  • Temperature Range: It is specified for the extended -40°C to +125°C temperature range, allowing for operation in harsh environments.

Applications

  • Battery-Powered Devices
  • Threshold Detectors and Window Comparators
  • Level Translation and Sensing
  • Portable Medical Devices
  • Industrial Control Systems

The MAX9643TATA+T is a testament to Maxim Integrated's commitment to providing high-quality, reliable components for precision applications. Its low-power consumption paired with high accuracy makes it a versatile solution for designers looking to enhance the performance of their electronic systems while maintaining energy efficiency. Packaged in a compact 6-pin SOT-23, this comparator is an excellent choice for space-constrained applications.

Whether you're designing consumer electronics, medical devices, or industrial control systems, the MAX9643TATA+T offers the performance and reliability needed to meet stringent requirements and deliver consistent results.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess