EN
  • EN
  • DE

TISP3150F3

Part No TISP3150F3
Manufacturer Power Innovations Ltd
Catalog Electronic Wholesale
Description DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Power Innovations Ltd
Win Source Part Number 1267491-TISP3150F3
Manufacturer Homepage www.bourns.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TISP3150F3 CAD Model

Description

The TISP3150F3 is a Thyristor Surge Protector designed to protect sensitive electronic equipment from overvoltage transients. It is manufactured by Power Innovations, Ltd. and is specifically designed for telecommunications and data communication applications where surge protection is critical.

Applications:

  • Telecommunication Lines: Protects telephone lines, modems, and other telecom equipment from lightning strikes and power surges.
  • Data Communication Lines: Shields data lines, network interfaces, and Ethernet ports from transient voltage events.
  • Analog Interfaces: Provides surge protection for analog input and output lines in industrial control systems.
  • Central Office Equipment: Protects sensitive equipment in telephone exchanges and central offices.
  • Subscriber Premises Equipment (CPE): Protects devices located at the subscriber's premises, such as routers and modems.

Features:

  • Low Voltage Overshoot: Clamps voltage surges to a safe level, protecting downstream components.
  • Fast Response Time: Quickly responds to transient events, minimizing the duration of the surge voltage.
  • High Surge Current Capability: Can withstand high surge currents without failure.
  • Compact Package: Small footprint allows for easy integration into existing designs.
  • Compliant with Industry Standards: Meets or exceeds relevant industry standards for surge protection.

Benefits:

  • Protection from Damage: Prevents damage to sensitive electronic components caused by voltage surges.
  • Improved System Reliability: Enhances the reliability and uptime of telecommunication and data communication systems.
  • Reduced Downtime: Minimizes equipment downtime due to surge-related failures.
  • Cost Savings: Reduces repair and replacement costs associated with surge damage.
  • Peace of Mind: Provides assurance that equipment is protected from unpredictable voltage transients.

Additional Details:

The TISP3150F3 typically comes in a through-hole or surface-mount package. It is designed to trigger at a specific voltage level, diverting the surge current away from the protected circuit. The device datasheet provides detailed information on surge current ratings, clamping voltage characteristics, and other relevant specifications, allowing engineers to select the appropriate surge protector for their application.

You May Also Be Interested in

Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess