EN
  • EN
  • DE
  • IT

MAX9553ETJ

Part No MAX9553ETJ
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 707422-MAX9553ETJ
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX9553ETJ CAD Model

Description

Maxim Integrated MAX9553ETJ Overview

The MAX9553ETJ is a high-performance, low-power video filter amplifier designed by Maxim Integrated, a leader in analog and mixed-signal engineering. This integrated circuit is specifically tailored for video applications that require a clean and stable signal for optimum display quality. The MAX9553ETJ is an ideal choice for designers looking to enhance their video systems while maintaining power efficiency and space savings on their PCBs.

Key Features

  • High-Quality Video Filtering: The device includes integrated low-pass filters that provide excellent noise rejection, ensuring a clear video signal without unwanted artifacts.
  • Low Power Consumption: Designed for battery-powered applications, the MAX9553ETJ operates with a minimal power draw, thereby extending the life of the device it powers.
  • Wide Supply Voltage Range: It operates over a broad supply voltage range, making it compatible with a variety of video systems and standards.
  • Flexible Application: The device is suitable for S-video and composite video signals, providing versatility to designers working with different video formats.

Applications

The MAX9553ETJ is widely used in portable and consumer electronics that require video processing, such as:

  • Portable DVD Players
  • Video Cameras
  • Handheld Game Consoles
  • Mobile Phones with Video Capability
  • Car Navigation Systems

Technical Specifications

With a compact 32-pin TQFN package, the MAX9553ETJ integrates seamlessly into space-constrained designs. It features dual video amplifiers with a fixed gain of 2V/V, which are optimized for driving cables and filtering out-of-band noise. The device also offers a shutdown mode, further reducing the power consumption when not in use.

Reliability and Quality

Maxim Integrated is known for its commitment to quality, and the MAX9553ETJ is no exception. It undergoes rigorous testing to ensure it meets the high standards for reliability and performance that Maxim's customers have come to expect. Designers can trust this product to deliver consistent performance over its operational lifespan.

Overall, the MAX9553ETJ from Maxim Integrated stands out as a robust and reliable solution for advanced video signal processing, offering a blend of performance, power efficiency, and design flexibility.

You May Also Be Interested in

Maxim Integrated
Lowest to $4.1707
Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $10.7087
Maxim Integrated
IC DAC 10BIT QUAD 2WIRE 10-UMAX
Lowest to $11.9874
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DGT POT 10KOHM 256TAP 16TQFN
Lowest to $16.8087
Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163
Maxim Integrated
IC OPAMP CURR SENS 30KHZ SOT23-5
Lowest to $2.0973
Maxim Integrated
IC DAC 13BIT V-OUT 44PLCC
Need more? Email Us
Maxim Integrated
IC DAC 12BIT MULT SERIAL 16-SOIC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess