EN
  • EN
  • DE

AC11725

Part No AC11725
Manufacturer Schneider Electric
Catalog Cables, Wires Fiber Optic Cables
Description Cable Assembly Micro 4C X16 Ft Rt
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1011512-AC11725
Categories Cables, Wires Fiber Optic Cables
Manufacturer Schneider Electric
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AC11725 CAD Model

Description

The AC11725 is a fiber optic cable manufactured by Schneider Electric. It's designed for data transmission in various industrial and commercial applications. Fiber optic cables offer several advantages over copper cables, including higher bandwidth, longer transmission distances, and immunity to electromagnetic interference (EMI).

Applications

  • Industrial automation networks
  • Data centers
  • Telecommunications infrastructure
  • Building management systems
  • Security systems

Features

  • Single-mode or multi-mode fiber
  • Durable outer jacket
  • Various connector options (e.g., LC, SC, ST)
  • Low insertion loss
  • High bandwidth capacity
  • EMI immunity

Benefits

  • Reliable data transmission over long distances
  • High data throughput
  • Reduced downtime due to EMI immunity
  • Secure data transmission

Additional Details

The AC11725 may be available in different lengths and with different connector types. The specific type of fiber (single-mode or multi-mode) will determine the maximum transmission distance and bandwidth. Schneider Electric provides datasheets with detailed specifications, including fiber type, cable diameter, connector types, and optical performance characteristics.

You May Also Be Interested in

TE Connectivity
IDC CABLE-APR64A/ AE64G / APR64A / 64 Position Cable Assembly Rectangular Plug to Plug 0.500' (152.40mm, 6.00")
Need more? Email Us
Amphenol
Mm Fo Dual Fc / Dual Lc 1 M
Need more? Email Us
TE Connectivity
Cable 2 Conductor 20 AWG Spec 55A Tin Plated Copper Modified ETFE 600V White
Need more? Email Us
TE Connectivity
HOOK-UP DL WALL STRND 24AWG RED / 24 AWG Hook-Up, Dual Wall Wire 19/36 Red 600V
Need more? Email Us
Panduit Corp
Wire Ducting & Raceways 12 Fiber OM4 Plenum Rated Female MTP/MP
Need more? Email Us
Molex, LLC
FFC Jumper Cable 16Conductors 0.051m 60VAC 0.5A Bag
Need more? Email Us
TE Connectivity
CABLE CCJ CONN-MBXLE RCP 6WR 10" / Cable CCJ Connector to MBXLE Receptacle(3) 6 Line 0.83' (0.25m) 10.00"
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 10 Position Cable Assembly Rectangular Socket to Socket 0.147' (45.00mm, 1.77")
Need more? Email Us
Broadcom Limited
CBL FIBER OPTIC POF 500M
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess