EN
  • EN
  • DE

MAX9550EZK+T

Part No MAX9550EZK+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC AMP TFT-LCD TSOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Package Reel - TR
Part Status Obsolete
Mounting Surface Mount
Package SOT-23-5 Thin, TSOT-23-5
Case / Package TSOT-23-5
Family Name MAX9550
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number MAX9550EZKT, MAX9550EZK+TCT, MAX9550EZK+T-ND, MAX9550EZK+TTR, MAX9550EZK+TDKR
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 882653-MAX9550EZK+T
Ultra Librarian 3D Model Ultra Librarian MAX9550EZK+T CAD Model

Description

The MAX9550EZK+T from Maxim Integrated is a high-performance, low-power, digital video signal conditioner integrated circuit designed to enhance the quality of video signals in a variety of applications. This tiny, yet powerful device is ideal for portable and compact electronics where space is at a premium and power efficiency is crucial.

Key Features

  • High-Quality Signal Conditioning: The MAX9550EZK+T provides excellent signal conditioning capabilities, ensuring that video signals are clean, stable, and free of noise and distortion.
  • Low Power Consumption: As a product designed by Maxim Integrated, a company known for its power-efficient solutions, this device operates with minimal power draw, making it suitable for battery-powered devices.
  • Compact Size: The device comes in a tiny 5-pin SC70 package, making it a perfect fit for space-constrained applications without compromising on functionality.
  • Easy Integration: With a simple interface and minimal external components required, the MAX9550EZK+T is easy to integrate into existing designs, reducing time-to-market.
  • Wide Operating Temperature Range: This IC can operate over a broad temperature range, making it suitable for use in harsh environmental conditions.

Applications

The MAX9550EZK+T is versatile and can be used in various applications where video signal quality is paramount. It is particularly useful in:

  • Portable Multimedia Devices
  • Video Amplifiers
  • Surveillance Equipment
  • Automotive Video Systems
  • Personal Video Recorders

Technical Specifications

Some of the technical specifications of the MAX9550EZK+T include:

  • Supply Voltage: 2.5V to 3.3V
  • Low Quiescent Current
  • High-Frequency Operation
  • Lead(Pb)-Free and RoHS Compliant
  • Temperature Range: -40°C to +85°C

In conclusion, the MAX9550EZK+T from Maxim Integrated is an exceptional choice for designers looking to enhance video signal quality in their applications while maintaining a focus on power efficiency and space-saving design.

You May Also Be Interested in

Texas Instruments
OPERATIONAL AMPLIFIER, 2 FUNC, 1 / Video Amp 2 Voltage Feedback 10-VSSOP
Lowest to $6.9094
Nisshinbo Micro Devices Inc.
IC VIDEO AMP BIPO 8SSOP / Video Amp 1 Differential 8-SSOP
Lowest to $0.3361
Renesas Electronics America
IC AMP TFT-LCD 20HTSSOP / Video Amp 6 TFT-LCD Panels: Gamma Buffer, VCOM Driver 20-HTSSOP
Need more? Email Us
Harris Corporation
VIDEO WIDE-BAND AMPLIFIER
Need more? Email Us
NXP / Nexperia
IC AMP CATV SOT115J / Video Amp 1 CATV SOT115J
Lowest to $17.4627
Gennum
Video Amp 1 Driver 8-SOIC
Need more? Email Us
Renesas Electronics America
IC AMP TFT-LCD 24HTSSOP
Need more? Email Us
Harris Corporation
Video Amp 1 Video
Need more? Email Us
NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.6117 $60.2819
17+ $7.0663 $120.1271
26+ $6.8457 $177.9882
35+ $6.6251 $231.8785
46+ $6.4045 $294.6070
61+ $5.7415 $350.2315
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,620 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess