EN
  • EN
  • DE

MAX9512ATE+T

Part No MAX9512ATE+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC VIDEO FILTER AMP 16-TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Applications Filter
Number of Circuits 1
Operating Supply Current 13mA
Supply Voltage - Operating 2.7 V to 3.6 V
Mounting SMD (SMT)
Case / Package 16-TQFN (3x3)
Win Source Part Number 140493-MAX9512ATE+T
Ultra Librarian 3D Model Ultra Librarian MAX9512ATE+T CAD Model

Description

Maxim Integrated's MAX9512ATE+T Video Amplifier

The MAX9512ATE+T from Maxim Integrated is a high-performance, low-power video amplifier that is designed to meet the stringent requirements of video signal processing in modern applications. This device is specifically engineered to provide excellent video quality with minimal power consumption, making it an ideal choice for portable and battery-powered devices such as smartphones, tablets, and digital cameras.

The MAX9512ATE+T operates from a single 2.7V to 3.6V supply, which allows for easy integration into most existing systems. Its power-saving features include a shutdown mode that reduces the supply current to a mere 0.1µA, significantly extending battery life in portable applications.

One of the key features of the MAX9512ATE+T is its internal fixed gain of 2V/V, which simplifies the design process by eliminating the need for external gain-setting resistors. Additionally, this video amplifier boasts a high 120MHz -3dB bandwidth, ensuring that video signals are amplified with high fidelity and minimal distortion, even at high frequencies. This makes the MAX9512ATE+T an excellent choice for driving composite video signals.

The device also includes an internal low-pass filter with a 9MHz cutoff frequency, which is useful for anti-aliasing in video applications. This filter helps to prevent high-frequency noise from affecting the quality of the video output, ensuring a cleaner and more stable video signal.

For enhanced versatility, the MAX9512ATE+T comes in a compact 8-pin TDFN package with an exposed pad, which not only saves board space but also improves thermal performance. This packaging allows the device to handle higher power levels and operate reliably in a wide range of environmental conditions.

In summary, the MAX9512ATE+T video amplifier from Maxim Integrated is a robust solution for high-quality video amplification in a variety of applications. With its low-power operation, integrated features, and compact design, it offers designers a powerful tool for enhancing video signal processing in their products.

You May Also Be Interested in

Texas Instruments
IC AMP VOLTAGE FEEDBACK 8SOIC / Video Amp 1 Voltage Feedback 8-SOIC
Lowest to $1.5863
NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us
NXP / Nexperia
IC AMP CATV 7-CATV MODULE / Video Amp 1 CATV 7-CATV Module
Need more? Email Us
NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us
NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us
Maxim Integrated
IC AMP MPLEX AMP 20TSSOP
Need more? Email Us
NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us
Renesas Electronics America
IC AMP TFT-LCD 24HTSSOP
Need more? Email Us
Skyworks Solutions Inc.
IC AMP CATV 28SSOP / Video Amp 1 CATV 28-SSOP-EP
Lowest to $83.2902

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.2913 $65.1652
9+ $13.3668 $120.3012
14+ $12.9499 $181.2986
19+ $12.5318 $238.1042
24+ $12.1136 $290.7264
32+ $10.8605 $347.5360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,400 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess