EN
  • EN
  • DE

AT89C51SND2C-7FTUL

Part No AT89C51SND2C-7FTUL
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB FLASH 100CTBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features 80C51 series Microcontroller IC 8-Bit 40MHz 64KB (64K x 8) FLASH 100-CTBGA (9x9)
Manufacturer Microchip Technology
Series 89C
Package Tray
Part Status Obsolete
Core Processor 80C51
Core Size 8-Bit
Speed 40MHz
Connectivity I2C, IDE/ATAPI, Memory Card, SPI, UART/USART, USB
Peripherals Audio, I2S, MP3, PCM, POR, WDT
Number of I/O 32
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
Supply Voltage 2.7V ~ 3.3V
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 100-TFBGA
Case / Package 100-CTBGA (9x9)
Family Name AT89C51SND2C
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 260
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862191-AT89C51SND2C-7FTUL
Ultra Librarian 3D Model Ultra Librarian AT89C51SND2C-7FTUL CAD Model

Description

Microchip Technology AT89C51SND2C-7FTUL

The AT89C51SND2C-7FTUL is a cutting-edge microcontroller unit (MCU) from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is part of the AT89C family, which is renowned for its high performance, versatility, and reliability in a wide range of applications.

This particular MCU is built around an 8-bit C51 core with 24 MHz clock speed, providing a robust platform for embedded systems that require efficient data processing capabilities. It is well-suited for applications in automotive, industrial control, home appliances, and smart energy systems, among others.

One of the standout features of the AT89C51SND2C-7FTUL is its integrated 64KB flash memory, which offers ample space for application code and data storage. This flash memory is also in-system programmable, allowing for easy updates and maintenance. Additionally, the device boasts 2KB of RAM, providing sufficient temporary data storage for complex tasks and algorithms.

The device operates at a voltage range of 2.7V to 5.5V, making it adaptable to various power supply conditions. It also includes a range of peripherals that enhance its functionality, such as:

  • Full-duplex UART serial channel
  • Four 8-bit I/O ports, plus one 4-bit port
  • Three 16-bit timer/counters
  • Eight interrupt sources with two priority levels
  • Programmable Watchdog Timer (WDT)
  • Programmable Counter Array (PCA)
  • On-chip analog to digital converter (ADC)

Furthermore, the AT89C51SND2C-7FTUL supports in-circuit debugging via Enhanced JTAG, which simplifies the development process by allowing developers to debug their applications directly on the hardware. The robust security features, including a 256-bit user programmable OTP (One Time Programmable) area, ensure that intellectual property and data are well-protected.

Encased in a 48-TQFP (Thin Quad Flat Pack) package, the AT89C51SND2C-7FTUL is designed for space-constrained applications while still offering sufficient I/O options for interfacing with other components in a system. With its comprehensive feature set and Microchip's commitment to quality, this MCU is an excellent choice for designers looking to create sophisticated and reliable embedded systems.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess