EN
  • EN
  • DE

MAX9504BEUT+T

Part No MAX9504BEUT+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC AMP VIDEO HI CUR SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Applications General
Number of Circuits 1
-3db Bandwidth 47MHz
SR - Slew Rate 165 V/μs
Operating Supply Current 5mA
Output Current per Channel 110mA
Dual Supply Voltage (±) 2.7 V ~ 5.5 V
Mounting SMD
Package SOT-23-6
Manufacturer Package SOT-23-6
Win Source Part Number 707404-MAX9504BEUT+T
Series MAX series
Popularity Medium
Supply and Demand Status Balance
Family Name MAX9504
Introduction Date July 01, 2005
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MAX9504BEUT+T CAD Model

Description

Product Overview: MAX9504BEUT+T

The MAX9504BEUT+T from Maxim Integrated is a high-performance, low-power video filter amplifier designed to provide a solution for portable video applications. This compact, integrated device is ideal for a wide range of products, including mobile phones, portable media players, and handheld gaming devices, where space is at a premium and power efficiency is crucial.

Key Features

  • High-Quality Video Filtering: The MAX9504BEUT+T offers a 6MHz lowpass filter that is ideal for anti-aliasing and DAC smoothing in video applications. This ensures a clean, crisp video output with minimal noise and artifacts.
  • Low Power Consumption: Designed with power-sensitive applications in mind, this device operates with a low quiescent current, making it suitable for battery-powered devices where longevity is key.
  • Single-Supply Operation: The device can run from a single 2.5V to 3.3V power supply, simplifying the power design of the overall system and reducing the number of required components.
  • Compact Package: The MAX9504BEUT+T comes in a tiny 6-pin SOT-23 package, which allows for a minimal footprint on the PCB and is ideal for space-constrained applications.

Performance Specifications

  • Wide Dynamic Range: The device supports a wide input dynamic range, making it flexible for use with various video sources.
  • Drive Capability: It is capable of driving a 2Vp-p video signal into a 150Ω load, allowing it to work with most standard video interfaces.

Applications

  • Mobile Phones
  • Portable Media Players
  • Handheld Gaming Devices
  • Video Cameras
  • Other Portable Video Equipment

The MAX9504BEUT+T is a testament to Maxim Integrated's commitment to providing integrated solutions that meet the challenging demands of modern portable video devices. Its combination of high-quality video performance, low power consumption, and compact form factor make it an excellent choice for designers looking to enhance the video capabilities of their products without compromising on battery life or space.

You May Also Be Interested in

Maxim Integrated
IC VIDEO MUX AMP HS MULTI TQFN / Video Amp
Lowest to $3.2271
Renesas Electronics America
IC AMP MPLEX AMP 14SOIC
Need more? Email Us
National Semiconductor (TI)
OPERATIONAL AMPLIFIER / Video Amp 2 Current Feedback 8-SOIC
Lowest to $3.2446
National Semiconductor (TI)
VIDEO AMPLIFIER / Video Amp 2 Current Feedback 8-SOIC
Lowest to $4.0747
Analog Devices Inc.
IC OP AMP
Need more? Email Us
National Semiconductor (TI)
OPERATIONAL AMPLIFIER
Need more? Email Us
Analog Devices Inc.
IC AMP VIDEO TRIPLE HC 14-SOIC
Lowest to $7.0594
Maxim Integrated
IC AMP MPLEX AMP 16SOIC
Need more? Email Us
Renesas Electronics America
IC AMP MPLEX AMP 32QFN
Lowest to $157.9948

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.4428 $59.5424
19+ $6.1065 $116.0235
30+ $5.9159 $177.4770
41+ $5.7253 $234.7373
53+ $5.5348 $293.3444
70+ $4.9619 $347.3330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,990 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess