Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete(EOL)
Filter Type Low Pass
Frequency - Cutoff or Center 30MHz
Number of Filters 3
Filter Order 6th
Operating Supply Voltage ±4.5 V ~ 5.5 V
Mounting SMD
Package 16-SSOP (0.154", 3.90mm Width)
Manufacturer Package 16-QSOP
Win Source Part Number 787218-MAX9501EEE+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX9501
Introduction Date January 01, 2007
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MAX9501EEE+ CAD Model

Description

The MAX9501EEE+ from Maxim Integrated is a high-performance video filter amplifier designed to enhance video signal quality. This small, power-efficient component is ideal for portable video applications, such as mobile phones, digital cameras, and portable media players.

The device operates from a single 2.7V to 3.6V supply voltage, making it suitable for battery-operated equipment. It integrates a 6MHz lowpass filter that is ideal for SD video signals, ensuring that your video output is crisp and free from unwanted high-frequency noise. The MAX9501EEE+ provides a fixed gain of +6dB, which helps in maintaining signal integrity over long cable runs.

One of the key features of the MAX9501EEE+ is its power-saving capabilities. It includes a shutdown mode that reduces the supply current to just 0.1µA, significantly extending battery life in portable applications. Additionally, the device boasts excellent video performance with low differential gain and phase error, contributing to a high-quality video output.

The MAX9501EEE+ comes in a compact 16-pin QSOP package, which is perfect for space-constrained applications. Its small form factor does not compromise its functionality or performance, making it an excellent choice for designers looking to save space without sacrificing quality.

Maxim Integrated's commitment to quality is evident in the MAX9501EEE+, which features built-in electrostatic discharge (ESD) protection. This protection ensures the device's longevity and reliability in the face of environmental stressors, making it a durable choice for any video application.

In summary, the MAX9501EEE+ is a versatile and reliable video filter amplifier that offers excellent video performance, power efficiency, and a small footprint. Its integration into your video applications will result in enhanced video quality, longer battery life, and an overall improved viewing experience.

You May Also Be Interested in

Fairchild/ON Semiconductor
TIME FILTER, BUTTERWORTH, L/PASS
Lowest to $4.6026
ECAD model for ML6426CS4
STMicroelectronics
Lowest to $0.3661
ECAD model for TDA7332D013TR
Analog Devices Inc.
10 TO 20 GHZ TUNABLE BPF
Need more? Email Us
ECAD model for ADMV8420ACPZ-R5
Maxim Integrated
Pin Programmable Universal and Bandpass Filters | IC FILTER 57KHZ BAND PASS 24DIP
Lowest to $36.0851
ECAD model for MAX267BENG
Analog Devices Inc.
IC FILTER 650KHZ LINEAR PH 8SOIC / Linear Phase, Continuous-Time Low Pass Filter IC Linear Phase, Continuous-Time Low Pass 7th Order 650kHz 8-SO
Lowest to $5.7224
ECAD model for LTC1565-31CS8#PBF
STMicroelectronics
IC RDS FILTER 57KHZ SO-14
Lowest to $1.0969
ECAD model for TDA7332D
Texas Instruments
BUTTERWORTH FOURTH-ORDER LOW-PASS SWITCHED-CAPACITOR FILTERS
Need more? Email Us
ECAD model for TLC04P
Analog Devices Inc.
IC FILTER 200KHZ SWITCH 28SSOP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 8th Order 200kHz 28-SSOP
Lowest to $32.8753
ECAD model for LTC1068-25IG#TRPBF
Analog Devices Inc.
IC FILTR VID6CH SD/ED/HD 38TSSOP
Lowest to $3.5020
ECAD model for ADA4424-6ARUZ-RL

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8025
ECAD model for ULN2803ADWR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.7100
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.7228 $60.5052
21+ $5.5161 $115.8381
32+ $5.3437 $170.9984
44+ $5.1714 $227.5416
57+ $4.9990 $284.9430
75+ $4.4819 $336.1425
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 9,800 pieces
MOQ: 9 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention