EN
  • EN
  • DE

JJDVDUJ305NONMRQTR

Part No JJDVDUJ305NONMRQTR
Manufacturer TE Connectivity
Catalog Snap Action, Limit Switches
Description SWITCH DETECTOR SPST-NO 10MA 5V / Switch SPST-NO Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Switches>Limit Switches
Mfr TE Connectivity
Series JJD
Package Tape & Reel
Circuit SPST-NO
Switch Function Off-Mom
Current Rating (Amps) 10mA (DC)
Voltage Rating - DC 5 V
Actuator Type Angled Toggle (Detector)
Mounting Type Surface Mount
Termination Style J Lead
Ingress Protection -
Features -
Operating Force 40gf
Release Force -
Operating Position 0.104" (2.65mm)
Pretravel 0.015" (0.4mm)
Differential Travel -
Overtravel -
Temperature Range - Operating -10°C ~ 60°C
Electrical Life 50,000 Cycles
Mechanical Life 50,000 Cycles
Base Product Number JJDVD
Moisture Sensitivity Level (MSL) Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.50.7000
Standard Package 2,000 pcs
Win Source Part Number 1380688-JJDVDUJ305NONMRQTR
Ultra Librarian 3D Model Ultra Librarian JJDVDUJ305NONMRQTR CAD Model

Description

The JJD Series Limit Switch is a reliable switch designed for various applications. It features a J lead termination style and comes in a tape & reel package.

  • Termination Style: J Lead
  • Package: Tape & Reel
  • Voltage Rating: 5V DC
  • Current Rating: 10mA DC
  • Circuit: SPST-NO
  • Switch Function: off-mom
  • Actuator Type: Angled Toggle (Detector)
  • Operating Force: 40gf
  • Mechanical Life: 50,000 Cycles
  • Electrical Life: 50,000 Cycles
  • Mounting Type: Surface Mountable
  • Temperature Range: -10°C to 60°C
  • ECCN: EAR99

You May Also Be Interested in

Omron
SWITCH SNAP ACT SPDT 100MA 125V / Switch SPDT Through Hole, Right Angle
Need more? Email Us
Panasonic
SWITCH SNAP SPST-NO 100MA 125V / Switch SPST-NO Chassis Mount
Need more? Email Us
Omron
SWITCH SNAP SPST-NO 100MA 125V / Switch SPST-NO Chassis Mount
Lowest to $6.6370
Omron
SWITCH SNAP ACT SPDT 100MA 30V / Switch SPDT Chassis Mount
Lowest to $8.7454
Omron
Basic / Snap Action Switches Subminiature Basic Switch
Need more? Email Us
Omron
SWITCH SNAP ACTION SPDT 3A 125V / Switch SPDT Chassis Mount
Lowest to $12.8699
TE Connectivity
SWITCH DETECTOR SPST-NO 5MA 5V / Switch SPST-NO Surface Mount
Need more? Email Us
E-Switch
SWITCH SNAP ACTION SPDT 5A 125V / Switch SPDT Through Hole
Lowest to $2.0675
Honeywell
SWITCH SNAP ACT 4PST 750MA 250V / Switch 4PST-2NO/2NC Chassis Mount
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess