EN
  • EN
  • DE

74ALVCH162260GRE4

Part No 74ALVCH162260GRE4
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description 12-Bit To 24-Bit Multiplexed D-Type Latch With 3-State Outputs 56-TSSOP -40 to 85
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TSSOP
High Level Output Current -24 mA
Independent Circuits 1
Lead Free Contains Lead
Logic Function D-Type, Latch
Low Level Output Current 24 mA
Maximum Operating Temperature 85 °C
Max Supply Voltage 3.6 V
Min Operating Temperature -40 °C
Min Supply Voltage 1.65 V
Mount Surface Mount
Number of Bits 12
Number of Circuits 1
Number of Elements 1
Number of Input Lines 12
Number of Output Lines 24
Number of Outputs 24
Number of Pins 56
Output Current 24 mA
Packaging Tape and Reel
Polarity Non-Inverting
Propagation Delay 7.2 ns
Radiation Hardening No
RoHS Compliant
Turn-On Delay Time 1 ns
Weight 252.792698 mg
Win Source Part Number 1013644-74ALVCH162260GRE4
Categories Logic - Flip Flops
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 74ALVCH162260GRE4 CAD Model

Description

The 74ALVCH162260GRE4 is a high-performance, integrated circuit designed and manufactured by Texas Instruments (TI), a leader in semiconductor innovation. This device is part of the advanced low-voltage CMOS (ALVC) family, which is known for its low power consumption and high-speed operation. The 74ALVCH162260GRE4 is specifically a 12-bit to 24-bit configurable registered bus exchanger, making it ideal for use in applications where data needs to be transferred or exchanged between two buses of different sizes efficiently.

Key Features

  • Bus Matching: The device can be configured as a 12-bit bus exchanger or as two independent 6-bit bus exchangers, providing flexibility for different bus configurations.
  • High Speed: It operates at a high speed with a typical shift frequency of 250 MHz, ensuring quick data transfer and minimizing latency.
  • Low Power Consumption: With advanced low-voltage CMOS technology, it offers reduced power consumption, which is crucial for battery-powered and energy-efficient applications.
  • Wide Operating Voltage Range: The device supports a wide operating voltage range of 2.3V to 3.6V, accommodating various system requirements.
  • Output Drive Capability: It features ±24 mA output drive at 3.3V, providing strong signal integrity.
  • Bus-Hold Data Inputs: The bus-hold feature on data inputs eliminates the need for external pull-up or pull-down resistors, simplifying board design.

Applications

The 74ALVCH162260GRE4 is versatile and can be used in a wide range of applications, including:

  • Communication systems
  • Networking equipment
  • High-speed data paths
  • Computer motherboards
  • Servers and data centers

Quality and Reliability

As with all Texas Instruments products, the 74ALVCH162260GRE4 is designed to meet the highest quality and reliability standards. It is available in a TSSOP (Thin Shrink Small Outline Package) form factor, which is suitable for space-constrained applications. TI provides comprehensive technical support and documentation for this product, ensuring that designers can integrate it into their systems with confidence.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Lowest to $1.8918
Nexperia USA Inc.
IC FF D-TYPE DBL 1-BIT 14-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DOUBLE 1-BIT 14-SO
Need more? Email Us
Analog Devices Inc.
IC FF D-TYPE SGL 1-BIT 16-CSMT
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 4BIT 16SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8030 $52.1950
155+ $0.6589 $102.1295
235+ $0.6383 $150.0005
325+ $0.6177 $200.7525
420+ $0.5971 $250.7820
565+ $0.5353 $302.4445
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,950 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess